EN
  • EN
  • DE

ADM8321WAY30ARJZR7

Part No ADM8321WAY30ARJZR7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain, Push-Pull 1 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Type Watchdog Circuit
Number of Voltages Monitored 1
Voltage - Threshold 3V
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 1ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADM8321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADM8321WAY30ARJZR7,ANAANAADM8321WAY30ARJZR7,ADM8321WAY30ARJZR7DKR,-2735-ADM8321WAY30ARJZR7DKR,ADM8321WAY30ARJZR7CT,ADM8321WAY30ARJZR7TR-ND,ADM8321WAY30ARJZR7TR,-2735-ADM8321WAY30ARJZR7CT
Standard Package 3,000
Win Source Part Number 998837-ADM8321WAY30ARJZR7
Ultra Librarian 3D Model Ultra Librarian ADM8321WAY30ARJZR7 CAD Model

Description

The ADM8321WAY30ARJZR7 is a precision microprocessor supervisory circuit from the renowned manufacturer Analog Devices Inc., designed to monitor power supplies in digital systems. It provides a significant layer of protection by ensuring that the system's microprocessor is reset to a known state during power-up, power-down, and brownout conditions. This particular component is engineered to maintain system integrity and prevent software corruption, making it an essential element in a wide range of electronic applications.

Key Features:

  • Voltage Monitoring: This device is tailored to monitor 3.0V power supplies with a high level of accuracy, ensuring reliable operation of the system it is integrated into.
  • Reset Output: It provides an active-low reset signal, which is crucial for initializing a microprocessor properly during power-up, power-down, or unexpected voltage dips.
  • Low Power Consumption: With its low power consumption, the ADM8321WAY30ARJZR7 is ideal for power-sensitive applications, contributing to overall energy efficiency.
  • Compact Package: The component comes in a compact package, saving valuable board space and making it suitable for use in space-constrained applications.
  • Temperature Range: It operates over an extended temperature range, making it versatile for use in various environments that may experience temperature fluctuations.
  • High Reliability: As with all Analog Devices components, this supervisory circuit is manufactured to high standards, ensuring reliability and longevity in the field.

Applications:

The ADM8321WAY30ARJZR7 is versatile and can be used in a multitude of applications including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Communication Systems
  • Industrial and Automotive Systems

In conclusion, the ADM8321WAY30ARJZR7 from Analog Devices Inc. is a highly reliable and efficient solution for power supply monitoring and microprocessor supervision. Its precision and low power consumption, combined with a compact form factor, make it an excellent choice for designers looking to enhance system stability and integrity.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3138 $50.9036
53+ $1.8985 $100.6205
82+ $1.8392 $150.8144
113+ $1.7799 $201.1287
146+ $1.7206 $251.2076
195+ $1.5426 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess