EN
  • EN
  • DE

ADM8832ACP

Part No ADM8832ACP
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Charge Pump Regulator for Color TFT Panel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1141033-ADM8832ACP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM8832ACP CAD Model

Description

ADM8832ACP: High-Efficiency Charge Pump LED Driver

The ADM8832ACP, designed and manufactured by Analog Devices Inc., is a highly efficient integrated charge pump LED driver that is perfect for portable devices. It is specifically engineered to drive up to six LEDs and is ideal for applications such as mobile phones, PDAs, and other handheld devices where power efficiency and board space are critical considerations.

This innovative LED driver operates on a 2.7V to 5.5V input voltage range, making it versatile for various battery configurations. The ADM8832ACP utilizes a fractional charge pump to provide a high-efficiency solution, ensuring minimal power loss during LED driving operations. Its efficiency is further enhanced with automatic switching between 1x, 1.5x, and 2x modes, depending on the LED forward voltage requirements relative to the input voltage. This allows for optimal power usage across different operating conditions.

The ADM8832ACP features a low external component count, which not only simplifies the design process but also reduces the overall solution footprint on the PCB. This is particularly beneficial for space-constrained applications. Furthermore, the device includes built-in soft-start circuitry that minimizes inrush current during turn-on, providing a smoother ramp-up for the LEDs and extending their lifespan.

With its programmable dimming capability, the ADM8832ACP allows for precise control over LED brightness levels. This is achieved through a simple external resistor or by applying a PWM signal, giving designers flexibility in tailoring the lighting effects to specific application needs. Additionally, the device incorporates thermal shutdown and over-current protection features to safeguard the LEDs and the driver from potential damage due to abnormal operating conditions.

Overall, the ADM8832ACP from Analog Devices Inc. is a reliable, high-performance LED driver solution that offers design engineers a compact, efficient, and versatile option for their lighting needs in portable electronic devices.

For detailed technical specifications, application circuits, and layout guidelines, refer to the ADM8832ACP datasheet available on the Analog Devices Inc. website.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6491 $71.2982
4+ $29.2504 $117.0016
7+ $28.3368 $198.3576
9+ $27.4220 $246.7980
11+ $26.5084 $291.5924
15+ $23.7664 $356.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess