EN
  • EN
  • DE

ADM8843ACPZ1-R7

Part No ADM8843ACPZ1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description The ADM8843 uses charge pump technology to provide the power to drive up to four LEDs. The LEDs are used for...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 88 %
Lead Free Contains Lead
Max Input Voltage 5.5 V
Max Output Current 20 mA
Min Input Voltage 2.6 V
Nominal Supply Current 5 mA
Number of Outputs 4
Number of Pins 16
RoHS Non-Compliant
Win Source Part Number 1043609-ADM8843ACPZ1-R7
Categories PMIC - LED Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADM8843ACPZ1-R7 CAD Model

Description

The ADM8843ACPZ1-R7 from Analog Devices Inc. is a high-performance, integrated circuit designed to cater to the stringent requirements of power management in modern electronic devices. This component is part of Analog Devices' extensive portfolio of power management ICs that are known for their reliability, efficiency, and advanced technology.

Key Features

  • High Efficiency: The ADM8843ACPZ1-R7 is designed to provide maximum power efficiency, which is crucial for battery-powered devices, ensuring longer battery life and reduced heat generation.
  • Compact Footprint: With its LFCSP (Lead Frame Chip Scale Package) footprint, this IC is ideal for space-constrained applications, allowing designers to minimize the size of their PCB layouts.
  • Adjustable Output: The device offers flexibility through adjustable output voltage settings, making it suitable for a wide range of applications.
  • Low Quiescent Current: It features a low quiescent current that helps in minimizing the power consumption when the device is in standby mode, further extending battery life.
  • Thermal Protection: The ADM8843ACPZ1-R7 is equipped with thermal protection features that prevent the IC from overheating, ensuring safe operation under varying load conditions.

Applications

The versatility of the ADM8843ACPZ1-R7 makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Portable Electronic Devices
  • Mobile Phones and Smart Devices
  • Digital Cameras and Audio Devices
  • Wireless Communication Systems
  • Healthcare and Medical Equipment

Technical Specifications

The ADM8843ACPZ1-R7 operates within a specified temperature range and is designed to meet the rigorous standards of the industry. Its technical specifications include:

  • Package: LFCSP
  • Output Voltage: Adjustable
  • Thermal Protection: Yes
  • Efficiency: High
  • Quiescent Current: Low

With its combination of features, the ADM8843ACPZ1-R7 from Analog Devices Inc. represents a robust solution for power management challenges in a wide array of electronic products. Its design and manufacturing adhere to the highest industry standards, ensuring both performance and durability.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Aic
Lowest to $0.5556
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8917 $56.7510
65+ $1.5522 $100.8930
100+ $1.5037 $150.3700
140+ $1.4552 $203.7280
180+ $1.4067 $253.2060
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess