EN
  • EN
  • DE

ADMC331BST

Part No ADMC331BST
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Single Chip DSP Motor Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1141040-ADMC331BST
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADMC331BST CAD Model

Description

The ADMC331BST from Analog Devices Inc. is a state-of-the-art motor controller designed for precision and efficiency in controlling various types of motors. This advanced product is a perfect solution for applications requiring accurate motor control and high computational performance.

Key Features

  • Integrated Design: The ADMC331BST integrates multiple functions into a single chip, including control algorithms, power electronics, and communication interfaces, which simplifies design and reduces time to market.
  • High Performance: With its powerful processing capabilities, the ADMC331BST is capable of executing complex control algorithms, ensuring smooth and precise motor operation.
  • Wide Range of Applications: Suitable for controlling brushless DC, permanent magnet synchronous, and AC induction motors, the ADMC331BST is versatile and can be used in a variety of industrial, automotive, and consumer applications.
  • Robust Communication: It supports multiple communication protocols, including CAN, SPI, and UART, allowing for easy integration with existing systems and facilitating efficient data exchange.
  • Advanced Protection Features: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation and long-term durability.

Product Specifications

Parameter Value
Supply Voltage 3.3V to 5V
Operating Temperature -40°C to +125°C
Package Type Surface-Mount
Communication Protocols CAN, SPI, UART

Applications

The ADMC331BST is ideal for a wide range of applications, including:

  • Industrial Automation
  • Electric Vehicle Powertrains
  • Robotics
  • Servo Drives
  • Medical Equipment

In conclusion, the ADMC331BST from Analog Devices Inc. is a comprehensive motor control solution offering high performance, reliability, and versatility for the most demanding motor control applications.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess