EN
  • EN
  • DE

ADMCF328BR-REEL

Part No ADMCF328BR-REEL
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLASH MOTOR CTRLR 28SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Motor Control
Package Bulk
Product Status Obsolete
Type Fixed Point
Interface Synchronous Serial Port (SSP)
Clock Rate 20MHz
Non-Volatile Memory FLASH (12kB), ROM (12kB)
On-Chip RAM 2.5kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number ADMCF328
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 42642-ADMCF328BR-REEL
Ultra Librarian 3D Model Ultra Librarian ADMCF328BR-REEL CAD Model

Description

ADMCF328BR-REEL by Analog Devices Inc.

The ADMCF328BR-REEL is a high-performance, precision integrated circuit from the reputable Analog Devices Inc. This product is designed for a variety of applications that require accurate control and monitoring, making it an essential component for engineers and designers working in the fields of industrial control systems, automotive electronics, and power management solutions.

Key Features:

  • High Precision: The ADMCF328BR-REEL is designed to deliver precise measurements and control, ensuring reliable performance in critical applications.
  • Robust Design: Built to withstand harsh industrial environments, this product offers durability and long-term stability.
  • Integration: The device integrates multiple functions, reducing the need for additional components and simplifying the design process.
  • Flexibility: With its versatile features, the ADMCF328BR-REEL can be used in a wide range of applications, offering designers flexibility in their system designs.
  • Energy Efficient: Analog Devices Inc. is known for their commitment to energy efficiency, and this product is no exception, helping to reduce the overall power consumption of the systems it's used in.

Product Specifications:

The ADMCF328BR-REEL comes in a convenient reel packaging, making it suitable for automated assembly processes. It operates over a broad temperature range, ensuring performance in diverse operating conditions. The device's specifications are tailored to meet the stringent requirements of the modern electronics industry, providing a reliable solution for both analog and digital circuitry.

Applications:

  • Industrial Control Systems
  • Automotive Electronics
  • Power Management
  • Signal Processing
  • Instrumentation

With its combination of precision, integration, and efficiency, the ADMCF328BR-REEL from Analog Devices Inc. is an excellent choice for professionals seeking a high-quality component that can enhance the performance and reliability of their electronic systems. Whether for new designs or upgrades to existing systems, this product stands out as a top-tier solution.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,411 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess