EN
  • EN
  • DE

ADN2525ACPZ

Part No ADN2525ACPZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+13+
Reference case LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 713427-ADN2525ACPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADN2525ACPZ CAD Model

Description

Product Overview: ADN2525ACPZ from Analog Devices Inc.

The ADN2525ACPZ is a high-performance, laser diode driver designed and manufactured by Analog Devices Inc., a leader in semiconductor solutions. This device is engineered to meet the stringent requirements of high-speed optical communication systems, providing precise control and modulation of laser diodes.

Key Features

  • High-Speed Operation: The ADN2525ACPZ is capable of operating at very high speeds, making it suitable for advanced optical communication systems that require fast data transmission rates.
  • Adjustable Modulation Current: Users can adjust the modulation current from 10 mA to 85 mA, providing versatility for different laser diodes and system requirements.
  • Integrated Bias Current Control: The device includes an integrated bias current control, allowing for fine-tuning of the laser diode's operating conditions to optimize performance.
  • Low Power Dissipation: Designed with power efficiency in mind, the ADN2525ACPZ minimizes power dissipation, which is crucial for thermal management in densely packed systems.
  • Differential Inputs: With differential inputs, the device supports a reduction in signal noise and enhances the quality of data transmission.
  • Compact LFCSP Package: The ADN2525ACPZ comes in a compact 4 mm x 4 mm, 24-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

Applications

  • Fiber Optic Transmitters
  • SONET/SDH Systems
  • Gigabit Ethernet
  • Datacom and Telecom Networks
  • Optical Modules and Transceivers

The ADN2525ACPZ is a testament to Analog Devices Inc.'s commitment to providing advanced, reliable, and high-quality components for the telecommunications industry. Whether for upgrading existing infrastructure or developing new optical communication solutions, the ADN2525ACPZ laser diode driver is an excellent choice for designers looking to enhance system performance and maintain signal integrity in high-speed optical networks.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.2007 $64.2007
3+ $52.6772 $158.0316
4+ $51.0314 $204.1256
5+ $49.3855 $246.9275
7+ $47.7396 $334.1772
9+ $42.8008 $385.2072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess