EN
  • EN
  • DE

ADN2805ACPZ

Part No ADN2805ACPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC CLK DATA REC SDH 1.25GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Main Purpose SONET/SDH
Input CML
Output LVDS
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1.25GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 009088-ADN2805ACPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN2805ACPZ CAD Model

Description

ADN2805ACPZ: High-Speed Continuous Rate Clock and Data Recovery IC

The ADN2805ACPZ from Analog Devices Inc. is a versatile and high-performance Continuous Rate Clock and Data Recovery (CDR) integrated circuit designed to support a wide range of data rates and communication standards. This chip is particularly well-suited for applications requiring reliable data transmission at high speeds, such as fiber optic transceivers, Ethernet, storage networks, and other data communication systems.

Key Features:

  • Wide Data Rate Range: The ADN2805ACPZ offers a continuous data rate range from 6.25 Mbps to 6.25 Gbps, providing flexibility for various applications and standards.
  • Advanced Signal Conditioning: It includes advanced features for signal conditioning, such as programmable transmitter pre-emphasis and receiver equalization, which enhance signal integrity over long cables and backplanes.
  • Low Power Consumption: This CDR IC is designed for power efficiency, which is critical for high-density systems and helps reduce the overall power budget of the system.
  • Reference Clock Free Operation: The device can operate without an external reference clock, thanks to its built-in voltage-controlled oscillator (VCO) and support for referenceless frequency acquisition.
  • Loss of Signal Detection: The ADN2805ACPZ includes a loss of signal (LOS) detection feature, which is essential for managing link integrity and quickly responding to signal disruptions.
  • Compact Package: Housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), the ADN2805ACPZ is ideal for space-constrained applications.

Applications:

The ADN2805ACPZ is engineered to meet the demands of various high-speed data communication applications. Some of its typical applications include:

  • Fiber Optic Transceivers and Modules
  • Gigabit and 10 Gigabit Ethernet Systems
  • Storage Area Networks (SANs)
  • SONET/SDH Equipment
  • Broadband Infrastructure

Analog Devices Inc. has designed the ADN2805ACPZ with the reliability and performance expected from a leading semiconductor manufacturer. The device's robust feature set ensures it can adapt to the evolving demands of modern high-speed communication systems, making it a valuable component for designers looking to future-proof their products.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7778 $63.8890
12+ $10.4844 $125.8128
18+ $10.1568 $182.8224
24+ $9.8291 $235.8984
31+ $9.5015 $294.5465
41+ $8.5186 $349.2626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess