EN
  • EN
  • DE

ADN2841ACPZ-48-RL

Part No ADN2841ACPZ-48-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LSR DRVR 2.7GBPS 5.5V 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Laser Diode Driver
Data Rate 2.7Gbps
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 50mA
Current - Modulation 80mA
Current - Bias 100mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Mounting Style SMD
Family Part Number ADN2841
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 709377-ADN2841ACPZ-48-RL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADN2841ACPZ-48-RL CAD Model

Description

The ADN2841ACPZ-48-RL from Analog Devices Inc. is a state-of-the-art laser diode driver designed for high-speed communication networks. This advanced component is specifically engineered to deliver exceptional performance, reliability, and precision for fiber optic communication systems. With its cutting-edge features and robust design, the ADN2841ACPZ-48-RL is an ideal choice for system designers who require the highest levels of signal integrity and control in their optical networking applications.

Key Features

  • High-Speed Performance: The device is capable of operating at data rates up to 2.5 Gbps, making it suitable for a wide range of high-speed optical communication protocols.
  • Automatic Power Control (APC): This feature ensures consistent optical power output, which is critical for maintaining signal quality over long distances.
  • Integrated Safety Features: The ADN2841ACPZ-48-RL includes built-in safety mechanisms such as thermal shutdown and over-current protection to safeguard the laser diode under various fault conditions.
  • Low Power Dissipation: Its energy-efficient design allows for reduced power consumption, which is essential for minimizing heat generation and improving overall system longevity.
  • Compact Packaging: Housed in a compact 3mm x 3mm 16-lead chip scale package (CSP), the driver can be easily integrated into space-constrained applications without sacrificing performance.

Applications

The ADN2841ACPZ-48-RL is versatile and can be used in various applications, including:

  • Gigabit Ethernet and Fibre Channel transceivers
  • Dense Wavelength Division Multiplexing (DWDM) systems
  • SONET/SDH and other high-speed optical networks

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADN2841ACPZ-48-RL is no exception. It is manufactured to the highest industry standards, ensuring that each component meets stringent requirements for performance and reliability. This commitment to quality makes the ADN2841ACPZ-48-RL a trusted component for critical communication infrastructure.

You May Also Be Interested in

Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Maxim Integrated
LASER DRIVER
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
Renesas Electronics America
ISL58800CRZ PB-FREE LASER DIODE / Laser Driver IC Channel
Lowest to $14.6893
Microsemi Corporation
IC LASER DRVR 32GBPS 3V
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP
Lowest to $3.7549
Maxim Integrated
IC LASER DIODE DRIVER QFN / Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess