EN
  • EN
  • DE

ADN2848ACPZ-32-RL7

Part No ADN2848ACPZ-32-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LASER DRV 1.25GB 3.6V 32LFCSP  /  Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Laser Diode Driver
Data Rate 1.25Gbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 50 mA
Current - Modulation 80mA
Current - Bias 100 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Mounting SMD (SMT)
Base Product Number ADN2848
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADN2848ACPZ-32-RL7,ADN2848ACPZ-32-RL7-ND,ANAANAADN2848ACPZ-32-RL7,ADN2848ACPZ-32-RL7TR,ADN2848ACPZ-32-RL7CT,ADN2848ACPZ-32-RL7DKR
Standard Package 1,500
Win Source Part Number 1211004-ADN2848ACPZ-32-RL7
Ultra Librarian 3D Model Ultra Librarian ADN2848ACPZ-32-RL7 CAD Model

Description

Product Overview: ADN2848ACPZ-32-RL7

The ADN2848ACPZ-32-RL7 is a high-performance, non-return-to-zero (NRZ) lithium niobate (LiNbO<sub>3) Mach-Zehnder modulator driver from Analog Devices Inc. This driver IC is designed to deliver exceptional signal integrity and reliability for advanced fiber optic communication systems. With its compact LFCSP (Lead Frame Chip Scale Package) footprint, the ADN2848ACPZ-32-RL7 offers a space-saving solution that is ideal for dense system designs such as those found in high-speed networking equipment.

Key Features and Benefits

  • High-Speed Operation: The ADN2848ACPZ-32-RL7 is optimized for 32 Gbps operation, making it suitable for 100G and beyond optical networks.
  • Adjustable Output Amplitude: Its output amplitude is adjustable up to 2 V<sub>pp, allowing for flexible integration with various optical modulators.
  • Low Power Dissipation: With an emphasis on energy efficiency, this device maintains low power consumption, which is crucial for high-density systems.
  • Integrated Bias-Tee: The IC includes an integrated bias-tee which simplifies the circuit design and reduces external component requirements.
  • Single-Ended Input and Differential Output: The driver accepts a single-ended input signal and provides a differential output, enhancing signal quality and reducing noise susceptibility.
  • Excellent Signal Fidelity: It is designed to maintain signal fidelity over a wide frequency range, ensuring high-quality data transmission.

Applications

The ADN2848ACPZ-32-RL7 is ideally suited for use in optical networking equipment such as:

  • Dense Wavelength Division Multiplexing (DWDM) systems
  • High-capacity optical transport networks (OTN)
  • 100G Ethernet and other high-speed data communication standards

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADN2848ACPZ-32-RL7 is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in the field. Whether for upgrading existing infrastructure or deploying new networks, this modulator driver is an excellent choice for system designers seeking the best in optical communication components.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 313 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess