EN
  • EN
  • DE

ADN2870ACPZ-RL7

Part No ADN2870ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LSR DRVR 3.3GPBS 3.6V 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Laser Diode Driver
Data Rate 3.3Gbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 30mA
Current - Modulation 90mA
Current - Bias 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-LFCSP-VQ (4x4)
Mounting Surface Mount
Win Source Part Number 123475-ADN2870ACPZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADN2870ACPZ-RL7 CAD Model

Description

ADN2870ACPZ-RL7 - High-Speed Laser Diode Driver

The ADN2870ACPZ-RL7 is a cutting-edge laser diode driver designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This driver is specifically engineered to cater to the demanding requirements of high-speed communication systems. It offers a perfect blend of precision, reliability, and performance, making it an ideal choice for applications such as fiber optic transceivers, optical modules, and high-speed data transmission systems.

Key Features:

  • High-Speed Operation: The ADN2870ACPZ-RL7 is capable of driving laser diodes at very high speeds, which is critical for applications that require fast data transfer rates.
  • Wide Modulation Bandwidth: This driver boasts a wide modulation bandwidth, ensuring that it can handle various frequencies and support different communication standards.
  • Automatic Power Control (APC): The inclusion of APC circuitry allows for consistent optical power output, which is vital for maintaining signal integrity over varying conditions.
  • Thermal Shutdown: Built-in thermal shutdown feature provides protection against excessive temperature conditions, enhancing the longevity and reliability of the device.
  • Single 3.3V Power Supply: The device operates on a single 3.3V power supply, simplifying power management within the system.
  • Compact Package: Housed in a compact 3mm x 3mm 16-lead LFCSP (Lead Frame Chip Scale Package), the ADN2870ACPZ-RL7 saves valuable board space and is suitable for space-constrained applications.

Applications:

  • Fiber Optic Transceivers
  • Optical Modules
  • High-Speed Data Communication Systems
  • SONET/SDH, Ethernet, and Fibre Channel Networks

The ADN2870ACPZ-RL7 is not only a testament to Analog Devices Inc.'s commitment to quality and innovation but also a versatile component that meets the stringent demands of modern high-speed optical networks. Whether you are designing a system for telecommunications, data centers, or industrial data links, this laser diode driver stands out as a robust and efficient solution that can significantly enhance the performance of your optical communication system.

For detailed specifications, application notes, and support resources, users are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2409 $65.9272
18+ $6.7614 $121.7052
27+ $6.5500 $176.8500
37+ $6.3386 $234.5282
48+ $6.1273 $294.1104
64+ $5.4932 $351.5648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess