EN
  • EN
  • DE

ADN4665ARUZ

Part No ADN4665ARUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 3 V, LVDS, Quad, CMOS Differential Line Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Data Rate 400Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1141082-ADN4665ARUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADN4665
Introduction Date May 01, 2009
ECCN 5A991.b.4
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADN4665ARUZ CAD Model

Description

Product Overview: ADN4665ARUZ from Analog Devices Inc.

The ADN4665ARUZ is a high-performance, low-power LVDS (Low Voltage Differential Signaling) quad CMOS line driver, meticulously engineered by Analog Devices Inc., an industry leader in high-performance semiconductors. This device is designed to meet the demands of high-speed data transmission with minimal power consumption, making it an ideal solution for a wide range of applications, including data communications, telecommunications, and industrial automation systems.

Key Features

  • High Data Rate: The ADN4665ARUZ supports data rates up to 400 Mbps, enabling rapid and efficient data transfer.
  • Low Power Consumption: With its advanced CMOS technology, the device operates with a reduced power draw, contributing to energy-efficient system designs.
  • Differential Signaling: LVDS technology provides robust noise immunity and reduced electromagnetic interference (EMI), ensuring signal integrity even in electrically noisy environments.
  • Fail-Safe Receiver: The built-in fail-safe feature guarantees a known output state when input signals are idle, shorted, or open, enhancing system reliability.
  • Thermal Protection: The device includes over-temperature protection, securing the system against potential damage from overheating.

Product Specifications

  • Package: The ADN4665ARUZ comes in a TSSOP-16 package, offering a compact footprint for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.
  • Supply Voltage: The device operates with a supply voltage of 3.3V, aligning with common system power rails.
  • RoHS Compliant: This product adheres to RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

  • Data Communication Systems
  • Telecommunications Equipment
  • Industrial Control Networks
  • Video Data Transmission
  • High-Speed Backplanes

With its robust feature set and proven reliability, the ADN4665ARUZ from Analog Devices Inc. is a versatile component that enhances the performance and dependability of high-speed communication systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4660 $52.2620
17+ $6.1260 $104.1420
26+ $5.9345 $154.2970
35+ $5.7431 $201.0085
46+ $5.5517 $255.3782
61+ $4.9774 $303.6214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess