EN
  • EN
  • DE

ADN8833ACBZ

Part No ADN8833ACBZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816742-ADN8833ACBZ
Ultra Librarian 3D Model Ultra Librarian ADN8833ACBZ CAD Model

Description

Product Overview: ADN8833ACBZ by Analog Devices Inc.

The ADN8833ACBZ is a high-performance, thermoelectric cooler (TEC) controller IC crafted by the renowned semiconductor manufacturer, Analog Devices Inc. This precision device is designed to efficiently manage the temperature of laser diodes and other sensitive electronic components through direct control of TECs. It stands out in the market for its advanced features and ability to provide stable and reliable temperature control in a variety of applications.

Key Features

  • Integrated H-Bridge: The ADN8833ACBZ includes an H-bridge driver capable of driving a TEC with bidirectional current, allowing for both heating and cooling operations.
  • Precise Temperature Control: With an onboard pulse-width modulation (PWM) controller, it delivers precise temperature regulation to maintain the desired setpoint within ±0.1°C.
  • Adjustable Gain Settings: The device offers adjustable gain settings for the control loop, enabling customization for specific system requirements and optimization of performance.
  • Low Voltage Operation: Operating at a supply voltage range from 3V to 5.5V, the ADN8833ACBZ is suitable for low voltage applications and portable devices.
  • Power Efficiency: Its high-efficiency design minimizes power loss and heat generation, making it an ideal solution for thermally sensitive environments.

Applications

The ADN8833ACBZ is a versatile TEC controller that can be employed in a wide array of applications, including:

  • Fiber optic networks
  • Optical transceivers
  • Laser diode cooling in medical and industrial equipment
  • Precision temperature control systems
  • Scientific instrumentation

Reliability and Quality

As with all products from Analog Devices Inc., the ADN8833ACBZ is manufactured to meet the highest industry standards for quality and reliability. Users can expect consistent performance and durability, backed by the expertise and support of Analog Devices.

Whether integrated into a sophisticated laboratory setup or utilized in a rugged industrial environment, the ADN8833ACBZ stands as a testament to Analog Devices Inc.'s commitment to delivering advanced solutions for precision temperature control.

You May Also Be Interested in

X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9783 $59.6745
32+ $3.7216 $119.0912
49+ $3.5934 $176.0766
70+ $3.3367 $233.5690
90+ $3.2084 $288.7560
113+ $3.0801 $348.0513
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess