The ADP1108AN-3.3, manufactured by Analog Devices Inc., is a robust voltage regulator designed to deliver a stable 3.3V output. This component is part of the ADP1108 series, which is well-regarded for its reliability and efficiency in a variety of electronic applications.
Key Features
- Fixed Output Voltage: This regulator provides a fixed output of 3.3V, which is a common requirement for many digital circuits and microcontrollers.
- High Efficiency: The ADP1108AN-3.3 is designed for high efficiency, making it suitable for battery-powered devices where power conservation is critical.
- Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power supplies and allowing for flexibility in design.
- Low Dropout Voltage: The low dropout voltage feature ensures that the regulator maintains a stable output even when the input voltage is close to the output voltage, which is essential for low-voltage operations.
- Thermal Overload Protection: The device includes thermal overload protection, safeguarding the regulator and the system from damage due to overheating.
- Short Circuit Protection: In-built short circuit protection prevents damage to the regulator and the connected components in the event of a fault.
Applications
The ADP1108AN-3.3 is versatile and can be used in a wide array of applications, including but not limited to:
- Portable Devices
- Microcontroller Power Supplies
- Peripheral Power Supplies
- Memory and Logic Circuitry
Technical Specifications
Parameter
Value
Output Voltage
3.3V
Input Voltage Range
2.85V to 30V
Package Type
Through-Hole
Operating Temperature
-40°C to +85°C
Overall, the ADP1108AN-3.3 from Analog Devices Inc. is a reliable and efficient solution for applications requiring a fixed 3.3V supply with the added benefits of protection features and a wide input voltage range.