EN
  • EN
  • DE
  • IT

ADP1108AR-5

Part No ADP1108AR-5
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description UPOWER, DC-DC CONVERTER 5 V / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series ADP1108
Package Bulk
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 30V
Voltage - Output (Min/Fixed) 5V
Frequency - Switching 19kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP1108
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 42736-ADP1108AR-5
Ultra Librarian 3D Model Ultra Librarian ADP1108AR-5 CAD Model

Description

The ADP1108AR-5 is a versatile and robust step-up/step-down switching regulator designed by Analog Devices Inc., a leader in the semiconductor industry. This particular component is engineered to provide a stable and efficient power supply solution for a wide range of applications, making it an essential part of various electronic systems.

Key Features

  • Versatile Voltage Ranges: The ADP1108AR-5 is capable of stepping up lower voltages to higher levels as well as stepping down higher voltages to lower levels, accommodating input voltages from 2.0V to 30V and delivering a fixed 5V output with high efficiency.
  • High Output Current: This regulator can deliver an output current of up to 200 mA, making it suitable for a range of power-hungry applications.
  • Efficiency: The device features an impressive efficiency rating, minimizing energy loss during the voltage conversion process, which is critical for battery-powered devices.
  • Thermal Protection: The ADP1108AR-5 includes an over-temperature shutdown mechanism to protect the device and the system it powers from damage due to excessive heat.
  • Low Battery Detector: It also comes with a built-in low battery detector, providing an early warning signal for battery-powered applications when the battery voltage drops below a preset threshold.

Applications

The ADP1108AR-5 is suitable for a diverse set of applications, including:

  • Battery-powered devices
  • Portable computers and PDAs
  • Mobile phones and communication devices
  • DC power backup systems
  • 12V to 5V converters for automotive applications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADP1108AR-5 is no exception. It is designed to meet the stringent requirements of the most demanding applications, ensuring consistent performance and a long operational lifespan.

Ordering Information

The ADP1108AR-5 is available for order through Analog Devices Inc. and its authorized distributors. For detailed product specifications, application notes, and ordering information, please refer to the official Analog Devices Inc. website or contact their customer service.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess