EN
  • EN
  • DE
  • IT

ADP1109AAR-12

Part No ADP1109AAR-12
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description UPOWER FIXED 12V DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 9V
Voltage - Output (Min/Fixed) 12V
Current - Output 1.2A (Switch)
Frequency - Switching 120kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP1109
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558431-ADP1109AAR-12
Ultra Librarian 3D Model Ultra Librarian ADP1109AAR-12 CAD Model

Description

The ADP1109AAR-12 is a versatile and robust voltage regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component is engineered to handle both step-up and step-down voltage regulation, making it an ideal choice for a wide range of power management applications.

Key Features:

  • Dual Mode: Capable of operating in both step-up (boost) and step-down (buck) modes, providing flexibility for various circuit designs.
  • Adjustable Output: The output voltage can be adjusted to meet the specific requirements of the application, with a range that typically extends from 1.25V to 12V.
  • High Efficiency: With its efficient design, the ADP1109AAR-12 ensures minimal power loss, which is crucial for battery-powered devices and energy-sensitive systems.
  • Low Quiescent Current: The device features a low quiescent current, which reduces the power consumption when the regulator is in a no-load condition, further extending battery life in portable applications.
  • Wide Input Voltage Range: It accepts a broad range of input voltages, making it suitable for applications with varying power supply conditions.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, ensuring reliable operation under different environmental conditions.
  • Package: The ADP1109AAR-12 is available in a compact package, which is ideal for space-constrained applications.

Applications:

The ADP1109AAR-12 is used in a variety of devices and systems, including but not limited to:

  • Battery-powered Devices
  • Portable Instruments
  • DC Power Supply Modules
  • Handheld Devices
  • Embedded Systems

With its adaptability and efficiency, the ADP1109AAR-12 from Analog Devices Inc. is a reliable choice for designers looking to optimize power management in their electronic products. Whether it's for stepping up low voltages to power LEDs or stepping down high voltages for microcontrollers, this voltage regulator delivers consistent performance and durability.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess