EN
  • EN
  • DE
  • IT

ADP1109AR-5

Part No ADP1109AR-5
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description UPOWER, FIXED 5V DC-DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 9V
Voltage - Output (Min/Fixed) 5V
Current - Output 1.2A (Switch)
Frequency - Switching 120kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP1109
Standard Package 287 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558435-ADP1109AR-5
Ultra Librarian 3D Model Ultra Librarian ADP1109AR-5 CAD Model

Description

The ADP1109AR-5 is a versatile switching regulator from Analog Devices Inc., designed to cater to a wide range of power supply applications. This device is capable of operating in both step-up and step-down modes, providing design flexibility and making it an ideal choice for portable devices, where power efficiency and battery life are critical.

Key Features:

  • Adjustable Output: The ADP1109AR-5 offers an adjustable output voltage, which can be set with external resistors to meet the specific needs of your application.
  • Dual Mode Operation: It can function as both a step-up (boost) and step-down (buck) voltage regulator, allowing for usage in a variety of circuit topologies.
  • High Efficiency: With its high switching frequency and low power consumption, the ADP1109AR-5 is optimized for efficient operation, reducing heat generation and extending battery life in portable applications.
  • Wide Input Voltage Range: The device is capable of operating with an input voltage range from 2.0V to 30V, accommodating a broad spectrum of power sources.
  • Current Limiting Protection: Built-in current limiting provides protection against overcurrent conditions, enhancing the reliability and longevity of the regulator and the overall system.
  • Thermal Shutdown: The ADP1109AR-5 also features thermal shutdown to prevent damage from excessive heat.
  • Low Battery Detector: An integrated low battery detector alerts when the battery voltage falls below a preset threshold, which is crucial for battery-powered devices.

Applications:

The ADP1109AR-5 is suitable for a wide array of applications, including but not limited to:

  • Portable Computers
  • Handheld Instruments
  • Battery-Powered Systems
  • DC Power Backup Systems
  • Telecommunications Equipment

With its robust feature set and flexible design options, the ADP1109AR-5 from Analog Devices Inc. stands out as a highly reliable and efficient solution for your power supply requirements. Whether you're designing a new product or looking to improve an existing one, this voltage regulator offers the performance and versatility needed to meet the challenges of modern electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess