EN
  • EN
  • DE
  • IT

ADP1111AR-5

Part No ADP1111AR-5
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC MULTI CONFIG 5V .2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADP1111
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558443-ADP1111AR-5
Ultra Librarian 3D Model Ultra Librarian ADP1111AR-5 CAD Model

Description

ADP1111AR-5 Voltage Regulator by Analog Devices Inc.

The ADP1111AR-5 is a high-performance, adjustable step-up/step-down voltage regulator designed by the renowned semiconductor manufacturer, Analog Devices Inc. This versatile component is engineered to meet a wide range of power management requirements, making it an ideal choice for a variety of electronic applications.

The ADP1111AR-5 offers the convenience of both step-up (boost) and step-down (buck) voltage regulation, ensuring that it can provide a stable output voltage even when the input voltage varies above or below the output voltage. This feature makes it exceptionally well-suited for battery-powered applications where the input voltage can fluctuate significantly during operation.

Key Features:

  • Adjustable Output: The output voltage of the ADP1111AR-5 can be finely tuned to meet specific requirements, providing designers with the flexibility to use it in a multitude of circuits.
  • High Efficiency: With its ability to deliver efficient power conversion, this regulator helps to extend battery life and reduce heat generation within electronic systems.
  • Versatile Power Supply: The device is capable of delivering an output current up to 1.2 A, catering to a broad range of power demands.
  • Thermal Overload Protection: The built-in thermal overload protection ensures that the device operates within safe temperature limits, thereby safeguarding the regulator and the overall system from potential damage due to overheating.
  • Low Battery Detector: The ADP1111AR-5 includes a low battery detection feature, which can be crucial for preventing deep discharge in battery-operated devices.

The ADP1111AR-5 is available in a compact SOIC-8 package, which is suitable for space-constrained applications. Its small footprint, combined with a minimal number of external components required for operation, makes it an excellent choice for portable devices, including laptops, PDAs, and mobile phones.

With its robust design and comprehensive features, the ADP1111AR-5 from Analog Devices Inc. is a reliable and cost-effective solution for managing power in your next electronic project. Whether you're designing for consumer electronics, industrial systems, or innovative IoT devices, the ADP1111AR-5 offers the performance and versatility needed to meet your power regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess