EN
  • EN
  • DE

ADP121-AUJZ18R7

Part No ADP121-AUJZ18R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V 0.15A 5-Pin TSOT T/R / IC REG LDO 150MA 1.8V TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Regulators 1
Output Current 150mA
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.09V @ 150mA
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 173089-ADP121-AUJZ18R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADP121
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADP121-AUJZ18R7 CAD Model

Description

Analog Devices Inc. ADP121-AUJZ18R7 Low Dropout Linear Regulator

The ADP121-AUJZ18R7 is a high-performance, low dropout linear regulator (LDO) from Analog Devices Inc., designed to provide a stable and clean voltage supply in a compact package. This LDO is capable of delivering up to 150 mA of output current while maintaining a low 180 mV dropout voltage at full load, making it an excellent choice for battery-powered devices where efficiency is key.

With a fixed output voltage of 1.8V, the ADP121-AUJZ18R7 is ideal for powering sensitive analog and digital circuits that require a precise and stable voltage source. The device features an impressive low quiescent current of just 11 µA (typical), which significantly extends the battery life in portable applications. Additionally, the low quiescent current does not rise in dropout, ensuring consistent performance across the full range of operating conditions.

The ADP121-AUJZ18R7 comes in a compact, 5-lead TSOT package, which is perfect for space-constrained applications. Its small footprint allows for high-density mounting and is suitable for a wide range of products, from wearables to medical devices. The LDO also features a low noise output, which is critical for RF and precision measurement devices, providing a noise-free environment for sensitive components.

For added flexibility, the device includes an enable/shutdown feature that allows the regulator to be switched on and off, further reducing power consumption when the device is not in use. This feature is particularly useful in portable electronics, where conserving power is essential for maximizing battery life.

Moreover, the ADP121-AUJZ18R7 is designed with built-in safety features, including over-current protection and thermal overload protection, to safeguard the device and the system it powers against adverse conditions. These protections ensure reliable operation and peace of mind for designers and end-users alike.

In summary, the Analog Devices Inc. ADP121-AUJZ18R7 is a highly reliable, efficient, and versatile LDO regulator that is well-suited for a variety of applications requiring a stable and low noise power supply. Its low dropout performance, combined with power-saving features and robust protection mechanisms, make it an excellent choice for modern electronic devices.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess