EN
  • EN
  • DE

VNC2-32L1C-TRAY

Part No VNC2-32L1C-TRAY
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB HOST/DEVICE CTRL 32-LQFP / USB Controller USB 2.0 SPI, UART Interface 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Series Vinculum-II
Package Tray
Protocol USB
Function Controller
Interface SPI, UART
Standards USB 2.0
Voltage - Supply 3.3V
Current - Supply 25mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number VNC2-32
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351055-VNC2-32L1C-TRAY
Ultra Librarian 3D Model Ultra Librarian VNC2-32L1C-TRAY CAD Model

Description

FTDI, Future Technology Devices International Ltd

The VNC2-32L1C-TRAY is a cutting-edge USB 2.0 Host/Slave Controller IC product from FTDI, Future Technology Devices International Ltd, designed to provide flexible and high-performance connectivity solutions. This innovative component is part of FTDI's Vinculum-II product family and is particularly suitable for enabling USB capabilities in a wide range of applications, including but not limited to embedded systems, consumer electronics, and industrial automation.

Key Features:

  • USB 2.0 Host/Slave Controller: This device supports both host and slave modes, allowing for versatile USB connectivity options.
  • 32-bit, 48MHz CPU Core: The embedded 32-bit processor operates at 48MHz, providing robust processing capabilities for handling USB data transfer and control tasks.
  • Dual USB 2.0 Interfaces: Equipped with two USB 2.0 interfaces, the VNC2-32L1C-TRAY can manage multiple USB devices simultaneously.
  • 256KB of Flash Memory: With an integrated 256KB flash memory, the controller offers ample space for firmware and application storage.
  • 16KB RAM: The onboard 16KB RAM facilitates efficient data handling and operation of the controller.
  • UART, FIFO, PWM, and GPIO Interface Support: The device includes a variety of interfaces for additional peripheral connectivity, enabling a wide range of use cases.

Packaging and Availability:

The VNC2-32L1C-TRAY comes in a tray packaging format, ensuring safe and secure handling for manufacturing and assembly processes. FTDI's commitment to quality and reliability is evident in the design and production of this advanced USB controller. The product is available for order and can be sourced through FTDI's extensive distribution network.

Applications:

The versatility of the VNC2-32L1C-TRAY makes it an ideal choice for developers looking to integrate USB functionality into their designs. It is particularly useful in applications such as serial communication interfaces, data acquisition systems, point-of-sale terminals, and industrial control systems.

For further information, including detailed technical specifications, application notes, and support resources, customers are encouraged to visit the FTDI website or contact their local FTDI sales representative.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8956 $59.3736
13+ $8.1195 $105.5535
20+ $7.8657 $157.3140
27+ $7.6120 $205.5240
34+ $7.3583 $250.1822
46+ $6.5971 $303.4666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess