EN
  • EN
  • DE

R1LV0108ESF-5SI#B1

Part No R1LV0108ESF-5SI#B1
Manufacturer Renesas Electronics America
Catalog RAM
Description IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 55 ns 32-TSOP I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Renesas Electronics America Inc
Package Tube
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 55ns
Access Time 55 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP I
Base Product Number R1LV0108
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Other Names -1161-R1LV0108ESF-5SI#B1
Standard Package 156
Win Source Part Number 978142-R1LV0108ESF-5SI#B1
Ultra Librarian 3D Model Ultra Librarian R1LV0108ESF-5SI#B1 CAD Model

Description

The R1LV0108ESF-5SI#B1 is a 1Mbit Static RAM (SRAM) manufactured by Renesas Electronics America. SRAM is a type of semiconductor memory that retains data as long as power is supplied, making it suitable for applications requiring fast and frequent data access.

Applications:

  • Embedded Systems: Used as working memory in microcontrollers and microprocessors within embedded systems.
  • Networking Equipment: Found in routers, switches, and other networking devices for high-speed data buffering.
  • Industrial Control Systems: Provides fast and reliable memory for real-time data processing in industrial applications.
  • Medical Devices: Used in medical equipment requiring reliable and low-latency memory.
  • Automotive Systems: Employed in automotive electronics for data storage and processing.

Features:

  • High-Speed Access: Offers fast read and write operations for quick data processing.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Compatible with various voltage levels, providing flexibility in system design.
  • Operating Temperature Range: Specified for operation over a wide temperature range, ensuring reliability in harsh environments.
  • Package Type: Available in various package options to suit different board layouts and space constraints.
  • Data Retention: Retains data as long as power is supplied.

Benefits:

  • Fast Data Access: Enables rapid data processing, improving system performance.
  • Low Power Consumption: Extends battery life in portable devices.
  • High Reliability: Ensures data integrity and system stability.
  • Wide Operating Range: Allows for use in various applications and environments.
  • Easy Integration: Simplifies system design and reduces development time.

Additional Details:

The specific details like access time, operating voltage range, standby current, and package type are typically found in the product datasheet from Renesas Electronics America. It's crucial to consult the datasheet for detailed electrical characteristics, timing diagrams, and other important information for proper use of the device. The datasheet will provide absolute maximum ratings, recommended operating conditions, and detailed timing specifications that must be adhered to for reliable operation. The datasheet also specifies the memory organization (e.g., 128K x 8 bits) and pin configurations. Ensure appropriate decoupling capacitors are used near the power supply pins of the SRAM to minimize noise and ensure stable operation. Always check the latest revision of the datasheet for the most up-to-date information.

You May Also Be Interested in

Micron Technology Inc.
128MX16 DDR3 Sdram Plastic Cstm Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
Micron Technology Inc.
MT47H128M4B6-3: D Micron
Need more? Email Us
Micron Technology Inc.
Check the price with AE today
Lowest to $48.2626
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 128Mx8 1.5V 60-Pin FBGA Tray
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0283 $60.1415
11+ $9.8694 $108.5634
16+ $9.5610 $152.9760
22+ $9.2526 $203.5572
28+ $8.9442 $250.4376
38+ $8.0189 $304.7182
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess