EN
  • EN
  • DE

ADP124ACPZ-3.0-R7

Part No ADP124ACPZ-3.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 500MA 8LFCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-LFCSP-UD (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.23V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 105 µA
Current - Supply (Max) 280 µA
PSRR 60dB (10kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-UD (2x2)
Base Product Number ADP124
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP124ACPZ-3.0-R7-ND,ADP124ACPZ30R7,ADP124ACPZ-3.0-R7TR,ADP124ACPZ-3.0-R7DKR,-2735-ADP124ACPZ-3.0-R7CT,ADP124ACPZ-3.0-R7CT
Standard Package 3,000
Win Source Part Number 971509-ADP124ACPZ-3.0-R7
Ultra Librarian 3D Model Ultra Librarian ADP124ACPZ-3.0-R7 CAD Model

Description

Product Overview: ADP124ACPZ-3.0-R7 from Analog Devices Inc.

The ADP124ACPZ-3.0-R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This regulator offers a fixed output voltage of 3.0V, which makes it ideal for a wide range of applications, including portable and battery-powered devices where energy efficiency is critical.

The device is housed in a compact LFCSP (Lead Frame Chip Scale Package) with a 3x3 mm footprint and operates over a wide input voltage range from 2.3V to 5.5V. This flexibility allows the ADP124ACPZ-3.0-R7 to be used in various system configurations and with multiple power sources.

Key Features:

  • Fixed Output Voltage: Precisely regulated 3.0V output, suitable for powering sensitive electronic components.
  • High Accuracy: Maintains output voltage accuracy within ±1%, ensuring reliable performance for critical applications.
  • Low Dropout Voltage: Operates with a minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current of 180 µA (typical), which is beneficial for power conservation in battery-operated devices.
  • Thermal Overload Protection: In-built thermal overload protection safeguards the device against excessive temperature and power dissipation.
  • Overcurrent Protection: The current limit feature protects the device and the load from damage due to fault conditions.
  • Noise Reduction: The ADP124ACPZ-3.0-R7 offers excellent power supply rejection ratio (PSRR) and low output noise, making it suitable for RF and sensitive analog circuits.
  • Package: The LFCSP package ensures a minimal footprint on the PCB and is designed for optimal thermal performance.

Whether you are designing power management solutions for handheld devices, medical equipment, or precision instrumentation, the ADP124ACPZ-3.0-R7 from Analog Devices Inc. delivers the reliability, efficiency, and precision that engineers need to build high-quality, stable electronic systems.

With its combination of features, the ADP124ACPZ-3.0-R7 stands out as a versatile and robust power solution that can meet the demands of a broad spectrum of applications, ensuring consistent performance and extending the life of battery-powered devices.

You May Also Be Interested in

Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3765 $61.9425
105+ $1.1295 $118.5975
160+ $1.0942 $175.0720
220+ $1.0589 $232.9580
285+ $1.0237 $291.7545
380+ $0.9178 $348.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,252 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess