EN
  • EN
  • DE

ADP124ARHZ-1.8-R7

Part No ADP124ARHZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 500MA 8MSOP / 5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 500mA
Current - Quiescent (Iq) 105μA
Current - Supply (Maximum) 280μA
PSRR 60dB (10kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Part Number Series ADP124
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802737-ADP124ARHZ-1.8-R7
Ultra Librarian 3D Model Ultra Librarian ADP124ARHZ-1.8-R7 CAD Model

Description

ADP124ARHZ-1.8-R7 Voltage Regulator by Analog Devices Inc.

The ADP124ARHZ-1.8-R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This voltage regulator offers a fixed output voltage of 1.8 volts, making it an ideal choice for a wide range of applications requiring a stable and efficient power supply. With its compact package and high accuracy, the ADP124ARHZ-1.8-R7 is designed to meet the stringent requirements of modern electronic devices.

Key Features

  • Output Voltage: Fixed 1.8V output with high accuracy.
  • Dropout Voltage: Low dropout performance ensures efficiency, even with minimal input-to-output voltage differential.
  • Current Capacity: Capable of delivering up to 500 mA of output current, suitable for a broad range of applications.
  • Package: Housed in a compact R7 package, it is designed for space-constrained applications.
  • Thermal Protection: Integrated thermal overload protection safeguards the device from damage due to overheating.
  • Power Supply Rejection Ratio (PSRR): Excellent PSRR provides stable output despite variations in input voltage.

Applications

The ADP124ARHZ-1.8-R7 voltage regulator is versatile and can be used in various electronic devices. Its applications include, but are not limited to:

  • Portable and battery-powered devices
  • Microprocessor/Microcontroller or FPGA power supplies
  • Data communication equipment
  • Imaging and optical equipment
  • Medical and healthcare systems

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADP124ARHZ-1.8-R7 is built to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Users can trust in the consistent performance and longevity of this voltage regulator.

Conclusion

With its fixed 1.8V output, low dropout voltage, and ability to supply up to 500 mA of current, the ADP124ARHZ-1.8-R7 from Analog Devices Inc. stands out as a reliable power management solution. Its thermal protection and high PSRR make it a robust choice for designers looking to enhance the stability and efficiency of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4906 $52.1710
85+ $1.2231 $103.9635
130+ $1.1849 $154.0370
175+ $1.1466 $200.6550
230+ $1.1084 $254.9320
305+ $0.9938 $303.1090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess