EN
  • EN
  • DE

ADP151ACBZ-2.5-R7

Part No ADP151ACBZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 200MA 4WLCSP / Ultralow Noise, 200 mA, CMOS Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 2.5V
Maximum Dropout Voltage 0.2V at 200mA
Current - Output 200mA
Current - Quiescent (Iq) 20μA
Current - Supply (Maximum) 350μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-WFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.76x0.76)
Part Number Series ADP151
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811429-ADP151ACBZ-2.5-R7
Ultra Librarian 3D Model Ultra Librarian ADP151ACBZ-2.5-R7 CAD Model

Description

ADP151ACBZ-2.5-R7: Ultra-Low Noise, Low Dropout Linear Regulator

The ADP151ACBZ-2.5-R7 is a high-performance linear regulator from Analog Devices Inc., offering a perfect blend of features for applications requiring a clean and stable power supply. This regulator is specifically designed to provide a low dropout voltage and ultra-low noise output, making it an ideal choice for sensitive RF or analog circuitry where power integrity is crucial.

Key Features:

  • Output Voltage: Fixed 2.5V output with high accuracy.
  • Low Dropout: Provides excellent regulation with a low dropout voltage of only 200 mV at 150 mA load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Ultra-Low Noise: Delivers a low noise performance of only 9 μVRMS in the 10 Hz to 100 kHz range, making it suitable for noise-sensitive applications.
  • High Output Current: Capable of supplying up to 200 mA of output current, accommodating a wide range of device requirements.
  • Thermal Overload Protection: Incorporates thermal overload protection to safeguard the device under extreme operating conditions.
  • Current Limiting: Features current limiting to protect the regulator and the load from overcurrent conditions.
  • Package: Available in a compact, 4-ball, 0.4 mm pitch WLCSP (Wafer Level Chip Scale Package), which is ideal for space-constrained applications.

Applications:

The ADP151ACBZ-2.5-R7 is particularly suited for a variety of applications including:

  • Portable and battery-powered equipment
  • RF and wireless infrastructure
  • Medical devices
  • Imaging and diagnostic equipment
  • High-end audio and video applications

This linear regulator from Analog Devices Inc. is a reliable choice for designers looking to balance power efficiency with noise sensitivity. Its robust set of features ensures that the ADP151ACBZ-2.5-R7 can meet the stringent requirements of modern electronic devices, providing a stable and clean power supply in a variety of challenging environments.

For detailed specifications, application notes, and additional resources, please refer to the official product datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7395 $52.1850
75+ $1.4273 $107.0475
110+ $1.3827 $152.0970
150+ $1.3381 $200.7150
195+ $1.2935 $252.2325
260+ $1.1597 $301.5220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess