EN
  • EN
  • DE

ADP151ACPZ-3.0-R7

Part No ADP151ACPZ-3.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Ultralow Noise, 200 mA, CMOS Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3V
Voltage Dropout (Maximum) 0.23V @ 200mA
Output Current 200mA
Operating Supply Current 20μA ~ 350μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-UDFN Exposed Pad, CSP
Manufacturer Package 6-LFCSP-UD (2x2)
Win Source Part Number 1141157-ADP151ACPZ-3.0-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADP151
Introduction Date March 24, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP151ACPZ-3.0-R7 CAD Model

Description

ADP151ACPZ-3.0-R7: Ultra-Low Noise, Low Dropout Linear Regulator

The ADP151ACPZ-3.0-R7 is a high-performance linear regulator from Analog Devices Inc., designed to deliver a stable and noise-free 3.0V output. This component is part of ADI's extensive range of power management solutions, known for their reliability and precision. The ADP151ACPZ-3.0-R7 is particularly suited for noise-sensitive applications due to its ultra-low noise characteristics and excellent transient response.

Key Features

  • Output Voltage: Fixed 3.0V output with high accuracy.
  • Low Dropout Voltage: Capable of providing a stable output with minimal input-to-output voltage differential, making it ideal for battery-powered devices.
  • High PSRR: Excellent power supply rejection ratio (PSRR) ensures stable output despite variations in the input supply.
  • Ultra-Low Noise: With an output noise as low as 9 µVRMS, it is perfect for RF and precision analog circuits.
  • Output Current: Capable of delivering up to 200 mA of output current, suitable for a wide range of applications.
  • Thermal Protection: Integrated thermal shutdown function protects the device from overheating.
  • Noise Reduction: The regulator is designed with a noise reduction pin for an external bypass capacitor, which further reduces output noise.
  • Package: Housed in a compact, 8-lead LFCSP package that is both space-saving and offers excellent thermal performance.

Applications

The ADP151ACPZ-3.0-R7 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Medical and healthcare systems
  • RF and sensitive analog circuits
  • Data acquisition systems
  • Optical modules
  • Microprocessor/DSP/ASIC supplies

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADP151ACPZ-3.0-R7 is no exception. It is designed to meet the stringent requirements of various industries, ensuring dependable performance in critical applications. With over-current protection and thermal overload protection, this linear regulator ensures not only precise voltage regulation but also robustness and longevity in your designs.

For more detailed specifications, application notes, and support documentation, please refer to the official product page and datasheet provided by Analog Devices Inc.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5501 $51.0020
48+ $2.0924 $100.4352
75+ $2.0270 $152.0250
102+ $1.9616 $200.0832
132+ $1.8962 $250.2984
177+ $1.7001 $300.9177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess