EN
  • EN
  • DE

ADP151ACPZ-3.3-R7

Part No ADP151ACPZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Ultralow Noise, 200 mA, CMOS Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.23V @ 200mA
Output Current 200mA
Operating Supply Current 20μA ~ 350μA
PSRR 70dB ~ 55dB (10kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-UDFN Exposed Pad, CSP
Manufacturer Package 6-LFCSP-UD (2x2)
Win Source Part Number 1141158-ADP151ACPZ-3.3-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP151
Introduction Date March 24, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP151ACPZ-3.3-R7 CAD Model

Description

ADP151ACPZ-3.3-R7 Voltage Regulator by Analog Devices Inc.

The ADP151ACPZ-3.3-R7 is a high-performance, low-dropout linear regulator from Analog Devices Inc., a leading global manufacturer in the semiconductor industry. This voltage regulator is designed to provide a stable and accurate 3.3V output with an input voltage range from 4.5V to 5.5V, making it an ideal power management solution for sensitive electronic applications.

This particular model comes in a compact, lead-free 8-lead LFCSP (3x3mm) package, which is distinguished by its part number suffix 'R7'. The small footprint of the package allows for efficient use of board space, which is crucial in modern, space-constrained electronic designs.

Key features of the ADP151ACPZ-3.3-R7 include:

  • High Accuracy: The regulator offers an impressive output voltage accuracy of ±1%, ensuring reliable performance for precision applications.
  • Low Dropout: With a low dropout voltage of merely 200 mV (typical) at 200 mA load, it provides efficient regulation even when the supply voltage is close to the output voltage.
  • Low Noise: It boasts a low 28 μVrms output noise over a 10 Hz to 100 kHz bandwidth, which is particularly beneficial for noise-sensitive applications such as RF or audio circuits.
  • High PSRR: The device features an excellent power supply rejection ratio (PSRR) of 70 dB at 1 kHz, which contributes to its ability to suppress variations in the input voltage and provide a stable output.
  • Thermal Protection: The ADP151ACPZ-3.3-R7 is equipped with thermal overload protection to prevent damage under abnormal thermal conditions.
  • Current Limiting: The built-in current limiting feature protects the device and the load from damage due to excessive current.

The ADP151ACPZ-3.3-R7 is suitable for a wide range of applications, including portable and battery-powered devices, medical and healthcare equipment, and precision instrumentation. Its combination of high performance, small size, and robust protection features make it a reliable choice for ensuring stable power in critical electronic systems.

As with all Analog Devices Inc. products, the ADP151ACPZ-3.3-R7 is manufactured to meet the highest quality and reliability standards, providing engineers with confidence in their power management designs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1599 $52.1955
110+ $0.9517 $104.6870
165+ $0.9220 $152.1300
225+ $0.8922 $200.7450
290+ $0.8625 $250.1250
390+ $0.7733 $301.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess