EN
  • EN
  • DE

ADP151AUJZ-2.8-R7

Part No ADP151AUJZ-2.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.2A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.23V @ 200mA
Output Current 200mA
Operating Supply Current 20μA to 350μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.15V @ 200mA
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 110986-ADP151AUJZ-2.8-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP151AUJZ-2.8-R7 CAD Model

Description

ADP151AUJZ-2.8-R7 Ultra Low Dropout Linear Regulator by Analog Devices Inc.

The ADP151AUJZ-2.8-R7 is a high-performance, ultra-low dropout linear regulator designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This regulator offers an impressive combination of features that make it ideal for a variety of applications, including portable and battery-powered devices, where power efficiency and space constraints are critical considerations.

Key Features:

  • Output Voltage: This component provides a fixed output voltage of 2.8V, which is ideal for stable and reliable power supply needs.
  • High Accuracy: The output voltage accuracy is within ±0.8%, ensuring precise voltage regulation for sensitive electronic components.
  • Low Dropout: With an ultra-low dropout of only 200 mV at 200 mA, the ADP151AUJZ-2.8-R7 minimizes power loss and improves efficiency, which is essential for extending battery life in portable applications.
  • High Output Current: It can deliver up to 200 mA of output current, which is sufficient for a wide range of low-power devices.
  • Low Quiescent Current: The regulator features a low quiescent current of 11 μA (typical), further enhancing its suitability for battery-powered applications.
  • Thermal Overload Protection: It includes thermal overload protection to safeguard the device and the system from excessive temperatures.
  • Short-Circuit Protection: The built-in short-circuit protection feature ensures the longevity of the regulator and the safety of the application it is used in.
  • Noise Reduction: The device operates with low noise, making it suitable for RF and precision analog applications.
  • Small Package: The ADP151AUJZ-2.8-R7 comes in a compact TSOT-5 package, which is perfect for space-constrained applications.

Applications:

The ADP151AUJZ-2.8-R7 is versatile and can be used in a variety of applications such as:

  • Mobile Phones
  • Digital Cameras
  • Portable Media Players
  • Medical Devices
  • Wireless LAN Devices
  • GPS Receivers

With its combination of high performance, reliability, and compact size, the ADP151AUJZ-2.8-R7 from Analog Devices Inc. is an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0681 $58.7455
135+ $0.8764 $118.3140
205+ $0.8491 $174.0655
285+ $0.8217 $234.1845
365+ $0.7942 $289.8830
490+ $0.7121 $348.9290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,066 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess