EN
  • EN
  • DE

ADP160ACBZ-1.8-R7

Part No ADP160ACBZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Ultralow Quiescent Current, 150 mA, CMOS Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.8V
Output Current 150mA
Operating Supply Current 1.25μA ~ 65μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 4-UFBGA, WLCSP
Manufacturer Package 4-WLCSP (0.97x0.97)
Win Source Part Number 1141160-ADP160ACBZ-1.8-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP160
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP160ACBZ-1.8-R7 CAD Model

Description

Product Overview: ADP160ACBZ-1.8-R7

The ADP160ACBZ-1.8-R7 is a high-performance, low-dropout linear regulator produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This regulator offers a fixed output voltage of 1.8V, which is ideal for powering sensitive electronic components that require a stable and precise voltage supply.

Key Features

  • Output Voltage: Fixed at 1.8V, suitable for a variety of low-voltage applications.
  • High Accuracy: Ensures reliable performance with tight output voltage regulation.
  • Low Dropout: Capable of maintaining output voltage regulation with minimal difference between the input and output voltages.
  • Current Capability: Provides up to 150 mA of output current, catering to moderate power demands.
  • Package: Comes in a compact 5-lead TSOT package, designated as R7, which is suitable for space-constrained applications.
  • Low Quiescent Current: Exhibits excellent power efficiency by drawing minimal quiescent current.
  • Thermal Overload Protection: Incorporates safety features to prevent damage from overheating.
  • Short-Circuit Protection: Offers built-in protection against short-circuit conditions, enhancing the durability of the device and the system it powers.

Applications

The ADP160ACBZ-1.8-R7 is a versatile component that can be used in a wide array of electronic devices and systems. Its precise voltage regulation and low power consumption make it an excellent choice for:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller power supplies
  • Data storage systems
  • Medical and healthcare equipment
  • Wireless communication devices

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the ADP160ACBZ-1.8-R7 is no exception. It is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest standards of performance and reliability.

Whether you are designing a new system or looking to enhance an existing one, the ADP160ACBZ-1.8-R7 from Analog Devices Inc. provides a reliable and efficient power management solution that you can trust.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3792 $55.1680
90+ $1.1317 $101.8530
140+ $1.0963 $153.4820
190+ $1.0609 $201.5710
245+ $1.0256 $251.2720
330+ $0.9195 $303.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,424 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess