EN
  • EN
  • DE

ADP160AUJZ-3.3

Part No ADP160AUJZ-3.3
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816752-ADP160AUJZ-3.3
Ultra Librarian 3D Model Ultra Librarian ADP160AUJZ-3.3 CAD Model

Description

Analog Devices Inc.'s ADP160AUJZ-3.3 Voltage Regulator

The ADP160AUJZ-3.3 is a high-performance, ultra-low dropout linear regulator designed by Analog Devices Inc., a leader in the semiconductor industry. This voltage regulator is specifically engineered to deliver a fixed output of 3.3 volts, which is a common requirement for a wide range of electronic devices and applications.

With its ultra-low quiescent current, the ADP160AUJZ-3.3 is an excellent choice for battery-operated devices where power efficiency is critical. It helps in extending battery life by consuming minimal idle power, making it ideal for portable and wearable technology. The device operates over a wide input voltage range from 2.3V to 5.5V, providing flexibility in various power supply configurations.

The ADP160AUJZ-3.3 comes in a compact TSOT-5 package, which is well-suited for space-constrained applications. Its small footprint allows for easy integration into system designs without compromising valuable board space. Additionally, this voltage regulator features a low dropout voltage, ensuring stable operation even when the input voltage is very close to the output voltage, which is crucial for maintaining performance across different supply conditions.

One of the key attributes of the ADP160AUJZ-3.3 is its excellent load and line regulation, which maintains a consistent output voltage despite variations in input voltage and output current. This stable output contributes to the reliability and longevity of the end application. Furthermore, the device is equipped with several protective features, including over-current protection and thermal overload protection, which safeguard the regulator and the downstream components from potential damage caused by abnormal operating conditions.

The ADP160AUJZ-3.3 is suitable for a multitude of applications, such as microprocessor and microcontroller power supplies, wireless devices, sensors, and other analog circuitry that require a precise and stable power source. Analog Devices Inc. provides comprehensive technical support and documentation for the ADP160AUJZ-3.3, making the integration process straightforward for designers and engineers.

In summary, the ADP160AUJZ-3.3 from Analog Devices Inc. represents a reliable, efficient, and versatile voltage regulation solution that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2063 $54.2835
105+ $0.9898 $103.9290
160+ $0.9589 $153.4240
220+ $0.9279 $204.1380
280+ $0.8970 $251.1600
375+ $0.8042 $301.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess