EN
  • EN
  • DE

ADP165ACBZ-3.0-R7

Part No ADP165ACBZ-3.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 150MA 4WLCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-WLCSP (0.96x0.96)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.225V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 2.4 µA
Current - Supply (Max) 6.2 µA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 4-WFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.96x0.96)
Base Product Number ADP165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP165ACBZ-3.0-R7-ND,2156-ADP165ACBZ-3.0-R7,ANAANAADP165ACBZ-3.0-R7,-2735-ADP165ACBZ-3.0-R7DKR,-2735-ADP165ACBZ-3.0-R7CT,505-ADP165ACBZ-3.0-R7DKR,505-ADP165ACBZ-3.0-R7TR,505-ADP165ACBZ-3.0-R7CT
Standard Package 3,000
Win Source Part Number 983770-ADP165ACBZ-3.0-R7
Ultra Librarian 3D Model Ultra Librarian ADP165ACBZ-3.0-R7 CAD Model

Description

The ADP165ACBZ-3.0-R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This regulator offers a fixed output voltage of 3.0V, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: Fixed at 3.0V, providing a precise voltage source for sensitive components.
  • High Accuracy: Features a tight output voltage accuracy, ensuring that the device performs consistently under varying conditions.
  • Low Dropout: The low dropout voltage allows the regulator to continue delivering a stable output even when the input-to-output differential is minimal.
  • Current Capacity: Capable of delivering up to 150mA of output current, suitable for powering small to medium-sized loads.
  • Thermal Protection: Integrated thermal overload protection safeguards the device from damage due to overheating.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage to the regulator and the load in the event of excessive current draw.
  • Package: Comes in a compact, 5-lead SC-70 package, optimizing board space and making it ideal for space-constrained applications.

Applications

The ADP165ACBZ-3.0-R7 is versatile and can be used in various electronic applications, including:

  • Battery-powered devices
  • Portable and wearable technology
  • Medical devices
  • Point-of-sale terminals
  • Wireless sensors and IoT devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADP165ACBZ-3.0-R7 is no exception. It is rigorously tested to meet high standards, ensuring long-term stability and performance in your application.

Ordering Information

The part number ADP165ACBZ-3.0-R7 refers to the specific version of this regulator with a 3.0V fixed output. When ordering, ensure the part number matches your application's voltage requirements. For other voltage options or package types, please consult the ADP165 product family datasheet or contact Analog Devices Inc. directly for support.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9878 $50.7926
41+ $2.4516 $100.5156
64+ $2.3750 $152.0000
88+ $2.2983 $202.2504
113+ $2.2217 $251.0521
151+ $1.9919 $300.7769
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,035 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess