ADP166AUJZ-1.8-R7 Voltage Regulator by Analog Devices Inc.
The ADP166AUJZ-1.8-R7 is a high-performance, ultra-low dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This regulator offers a fixed output voltage of 1.8 volts, tailored to provide stable and reliable power supply in a wide array of electronic applications.
With its compact TSOT-5 package, the ADP166AUJZ-1.8-R7 is an ideal solution for space-constrained applications. It is engineered to meet the rigorous demands of modern electronic devices, providing a maximum output current of 100 mA. The device is characterized by its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
Key Features:
- Fixed Output Voltage: 1.8V precision output for consistent performance.
- High Output Current: Capable of delivering up to 100 mA, suitable for a variety of low-power applications.
- Ultra-Low Dropout: Minimal voltage drop between the input and output, enabling efficient operation.
- High Accuracy: Excellent load and line regulation maintaining output voltage stability.
- Low Quiescent Current: Optimized for battery-powered devices, enhancing battery life.
- Thermal Overload Protection: Built-in safety feature to prevent overheating and damage.
- Overcurrent Protection: Shields the device and the load from excessive current conditions.
- Compact Package: TSOT-5 packaging allows for integration into space-sensitive designs.
The ADP166AUJZ-1.8-R7 is not only a testament to Analog Devices Inc.'s commitment to quality but also its dedication to innovation. This voltage regulator is optimized for stable, noise-sensitive applications such as precision sensors, handheld devices, and wireless communications equipment. Whether you are designing a new product or improving an existing one, the ADP166AUJZ-1.8-R7 offers the performance and reliability that engineers have come to expect from Analog Devices Inc.
For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet and technical documentation available through Analog Devices Inc.'s official website or authorized distributors.