The ADP166AUJZ-3.0-R7 is a high-performance, low dropout linear regulator designed and manufactured by Analog Devices Inc. This device offers a fixed output voltage of 3.0 volts, which is ideal for powering sensitive electronics that require a stable and precise voltage source. With its compact TSOT-5 package, the ADP166AUJZ-3.0-R7 is suitable for space-constrained applications.
Key Features
- Fixed Output Voltage: Precisely regulated 3.0V output to power your critical components.
- Low Dropout: Capable of maintaining regulation with minimal difference between the input and output voltage, enhancing efficiency.
- High Accuracy: Output voltage accuracy of ±1%, ensuring reliable and consistent performance.
- Low Quiescent Current: Draws minimal current when in operation, which is ideal for battery-powered devices.
- Thermal Overload Protection: Built-in safety feature that protects the device from damage due to overheating.
- Short-Circuit Protection: Automatically shuts down the output if a short-circuit condition is detected, preventing damage to the regulator and the powered device.
- Wide Operating Temperature Range: Can operate effectively across a temperature range of -40°C to +125°C.
Applications
The ADP166AUJZ-3.0-R7 is versatile and can be used in a wide array of applications, including but not limited to:
- Portable and battery-powered devices
- Microprocessor/ Microcontroller power supplies
- Point-of-load conversions
- Healthcare and medical instrumentation
- Communication equipment
- Consumer electronics
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability. The ADP166AUJZ-3.0-R7 is no exception, as it is designed to meet the stringent requirements of industrial and commercial applications. Customers can trust this product to deliver stable performance over its lifetime.
Ordering Information
The product is available in a TSOT-5 package and is denoted by the part number ADP166AUJZ-3.0-R7. For detailed ordering and shipping information, customers should consult with Analog Devices Inc. or an authorized distributor.