EN
  • EN
  • DE

ADP1706ARDZ-1.1-R7

Part No ADP1706ARDZ-1.1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 1 A, Low Dropout, CMOS Linear Regulator | IC REG LINEAR 1.1V 1A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.1V
Output Current 1A
Current - Quiescent (Iq) 390μA
Maximum Supply Current 1.55mA
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Family Part Number ADP1706
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141167-ADP1706ARDZ-1.1-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1706ARDZ-1.1-R7 CAD Model

Description

ADP1706ARDZ-1.1-R7: Low-Dropout Linear Regulator from Analog Devices Inc.

The ADP1706ARDZ-1.1-R7 is a high-performance low-dropout (LDO) linear regulator designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is engineered to provide precise voltage regulation with a fixed output voltage of 1.1V, making it an ideal choice for sensitive electronic applications where voltage stability is critical.

Key Features

  • Output Voltage: Fixed 1.1V with high accuracy.
  • Dropout Voltage: Low dropout performance, typically at 230 mV at 1 A load, enabling efficient operation even with minimal input-to-output voltage differential.
  • Output Current: Capable of delivering up to 1 A of continuous output current, suitable for a wide range of power requirements.
  • Package: Housed in a compact 8-lead SOIC package (suffix R7), optimized for space-constrained applications.
  • Thermal Regulation: Excellent thermal performance ensures stability across operational temperature ranges.
  • Protection Features: Includes overcurrent protection, thermal overload protection, and reverse leakage protection, enhancing the reliability and longevity of the device.

Applications

The ADP1706ARDZ-1.1-R7 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless infrastructure
  • Medical and healthcare equipment
  • Automotive electronics
  • Industrial and instrumentation systems

Performance and Quality

Analog Devices Inc. is known for its commitment to quality and performance, and the ADP1706ARDZ-1.1-R7 is no exception. It is designed to meet the stringent requirements of a broad array of applications, ensuring reliable performance even under varying conditions. The regulator's low quiescent current makes it an excellent choice for energy-sensitive applications where power conservation is a priority.

With its robust feature set and dependable performance, the ADP1706ARDZ-1.1-R7 from Analog Devices Inc. is an excellent choice for designers looking for a high-quality LDO linear regulator. Its combination of low dropout voltage, high output current capability, and comprehensive protection features make it a versatile component for any power management solution.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess