EN
  • EN
  • DE

ADP1710AUJZ-0.9-R7

Part No ADP1710AUJZ-0.9-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 150 mA, Low Dropout, CMOS Linear Regulator | IC REG LINEAR 0.9V 150MA TSOT5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.9V
Output Current 150mA
Current - Quiescent (Iq) 50μA
Maximum Supply Current 1.3mA
PSRR 58dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-5
Family Part Number ADP1710
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141172-ADP1710AUJZ-0.9-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1710AUJZ-0.9-R7 CAD Model

Description

ADP1710AUJZ-0.9-R7 Voltage Regulator by Analog Devices Inc.

The ADP1710AUJZ-0.9-R7 is a high-performance voltage regulator from the esteemed manufacturer Analog Devices Inc., designed to deliver a fixed output voltage of 0.9V with exceptional accuracy and stability. This component is an integral part of the ADP1710 series, known for their low dropout and low quiescent current characteristics, making them ideal for battery-operated devices and other applications where power efficiency is crucial.

Enclosed in a compact TSOT-5 package, the ADP1710AUJZ-0.9-R7 is engineered to handle a wide input voltage range, maintaining a steady output even under varying input conditions. This feature makes it highly suitable for sophisticated electronic systems that demand consistent performance and reliability.

One of the key attributes of this voltage regulator is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thus maximizing battery life in portable applications. Moreover, the regulator boasts a low quiescent current, which significantly reduces the power consumption when the device is in standby mode, further extending the battery life of the end product.

The ADP1710AUJZ-0.9-R7 is equipped with several safety features, including over-current protection and thermal shutdown, which safeguard the device and the system against abnormal operating conditions. These protective measures contribute to the longevity and durability of the product, making it a reliable choice for critical applications.

With its high accuracy, the ADP1710AUJZ-0.9-R7 ensures that the connected components receive a precise voltage, which is essential for sensitive electronic circuits. This precision, combined with the regulator's stability over temperature variations and load changes, makes it a preferred choice for designers looking to maintain the integrity of their power supply solutions.

In conclusion, the ADP1710AUJZ-0.9-R7 from Analog Devices Inc. is a top-tier voltage regulator that offers a blend of efficiency, precision, and reliability. Its advanced features and robust design make it an excellent selection for a wide array of applications, including but not limited to portable electronics, microcontrollers, and wireless devices.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess