EN
  • EN
  • DE

ADP1713AUJZ-1.1-R7

Part No ADP1713AUJZ-1.1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.1V 300MA TSOT5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.1V
Voltage Dropout (Max) 0.23V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 70 µA
Current - Supply (Max) 420 µA
PSRR 72dB (1kHz)
Control Features Enable, Bypass
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number ADP1713
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP1713AUJZ-1.1-R7-ND,ADP1713AUJZ-1.1-R7TR,ANAANAADP1713AUJZ-1.1-R7,ADP1713AUJZ-1.1-R7CT,ADP1713AUJZ-1.1-R7DKR,ADP1713AUJZ11R7,2156-ADP1713AUJZ-1.1-R7
Standard Package 3,000
Win Source Part Number 1030313-ADP1713AUJZ-1.1-R7
Ultra Librarian 3D Model Ultra Librarian ADP1713AUJZ-1.1-R7 CAD Model

Description

ADP1713AUJZ-1.1-R7: High-Performance Low-Dropout Linear Regulator

The ADP1713AUJZ-1.1-R7 is a state-of-the-art low-dropout linear regulator (LDO) brought to you by Analog Devices Inc., a leader in high-performance analog technology. This compact and efficient LDO is designed to deliver a fixed output voltage of 1.1V with an input voltage range from 2.2V to 5.5V, making it an ideal choice for a wide array of applications that require a stable and precise voltage supply.

Encased in a small SOT-23-5 package, the ADP1713AUJZ-1.1-R7 offers excellent thermal performance and is suitable for space-constrained applications. Its low dropout voltage allows for a minimal difference between the input and output voltages, which enhances the efficiency of the system and conserves power, particularly beneficial for battery-operated devices.

With a maximum output current of 300mA, this LDO is capable of powering a variety of low-power devices and circuits. The ADP1713AUJZ-1.1-R7 boasts a low quiescent current, which further improves the battery life of portable applications. The device also features over-current and over-temperature protection, ensuring reliable operation and safeguarding the connected components from potential damage.

Key features of the ADP1713AUJZ-1.1-R7 include:

  • Fixed output voltage: 1.1V
  • Input voltage range: 2.2V to 5.5V
  • Maximum output current: 300mA
  • Low dropout voltage: Ensures efficient operation
  • Low quiescent current: Ideal for battery-powered applications
  • Over-current and over-temperature protection: Provides robustness and reliability
  • Small SOT-23-5 package: Perfect for space-limited applications

Whether you are designing power management solutions for handheld devices, portable media players, or other compact electronics, the ADP1713AUJZ-1.1-R7 is an excellent choice. Its performance and features are tailored to meet the demands of modern low-power circuit designs, ensuring that your products can achieve the best possible battery life and reliability.

Analog Devices Inc. is known for their commitment to high-quality products, and the ADP1713AUJZ-1.1-R7 is no exception. It is a testament to their expertise in creating components that lead the industry in performance, size, and power efficiency.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7406 $60.2932
52+ $2.2488 $116.9376
80+ $2.1785 $174.2800
110+ $2.1083 $231.9130
142+ $2.0379 $289.3818
190+ $1.8271 $347.1490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess