EN
  • EN
  • DE

ADP1715ARMZ-0.9-R7

Part No ADP1715ARMZ-0.9-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 500 mA, Low Dropout, CMOS Linear Regulator | IC REG LINEAR 0.9V 500MA 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 0.9V
Output Current 500mA
Current - Quiescent (Iq) 100μA
Maximum Supply Current 650μA
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADP1715
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141188-ADP1715ARMZ-0.9-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1715ARMZ-0.9-R7 CAD Model

Description

Manufactured by Analog Devices Inc., the ADP1715ARMZ-0.9-R7 is a state-of-the-art linear voltage regulator designed for high-performance applications. This component offers a fixed output voltage of 0.9V, which is ideal for low-voltage operations in modern electronic circuits. It is housed in an MSOP-8 package, providing a compact solution for space-constrained designs.

Key Features

  • High Accuracy: The ADP1715ARMZ-0.9-R7 provides excellent load and line regulation, ensuring a stable output voltage under varying conditions.
  • Low Dropout: With a low dropout voltage, this regulator maintains its regulation with minimal difference between the input and output voltages, making it efficient for systems with tight power budgets.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing its reliability and longevity.
  • Current Limiting: The regulator features current limiting functionality, which prevents damage to the device and the downstream components during fault conditions.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, ensuring stable performance in various environments.

Applications

The ADP1715ARMZ-0.9-R7 is versatile and can be used in a multitude of applications, including:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Data communication equipment
  • Point-of-load applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADP1715ARMZ-0.9-R7 is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance. Whether you are designing for consumer electronics, industrial systems, or sensitive communication infrastructure, this regulator is an excellent choice for your power management needs.

Ordering Information

The ADP1715ARMZ-0.9-R7 is available for order in reel packaging, denoted by the suffix "-R7", facilitating easy integration into automated manufacturing processes. For detailed specifications and ordering information, please refer to the official Analog Devices Inc. datasheet.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0484 $61.4520
70+ $1.6808 $117.6560
110+ $1.6283 $179.1130
150+ $1.5758 $236.3700
190+ $1.5232 $289.4080
255+ $1.3657 $348.2535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess