EN
  • EN
  • DE

ADP1715ARMZ-3.0-R7

Part No ADP1715ARMZ-3.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 500MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ADP1715
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP1715ARMZ-3.0-R7CT, ADP1715ARMZ-3.0-R7DKR, ADP1715ARMZ-3.0-R7TR, ADP1715ARMZ-3.0-R7-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910629-ADP1715ARMZ-3.0-R7
Ultra Librarian 3D Model Ultra Librarian ADP1715ARMZ-3.0-R7 CAD Model

Description

ADP1715ARMZ-3.0-R7 Linear Voltage Regulator by Analog Devices Inc.

The ADP1715ARMZ-3.0-R7 is a high-performance, low-dropout linear voltage regulator designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This particular model offers a fixed output voltage of 3.0V, providing a stable and reliable power supply for a wide range of applications, including sensitive RF and analog circuits, microprocessors, and digital logic systems.

With an impressive dropout voltage of just 240mV at 1A, the ADP1715ARMZ-3.0-R7 ensures efficient operation even when the input voltage is close to the output voltage, making it an excellent choice for battery-powered devices where maximizing battery life is crucial. The regulator is capable of delivering up to 1A of continuous output current, meeting the needs of most moderate to high-power applications.

Encased in an 8-lead MSOP (Mini Small Outline Package) with an exposed pad for enhanced thermal performance, the ADP1715ARMZ-3.0-R7 is not only compact but also designed for optimal heat dissipation. This feature allows it to operate reliably over a wide temperature range, making it suitable for use in challenging environmental conditions.

The device is equipped with several protective features that ensure long-term reliability and stability of the end application. These include overcurrent protection, thermal overload protection, and reverse-battery protection. Additionally, the ADP1715ARMZ-3.0-R7 offers a low quiescent current, which further extends battery life when the device is in idle mode.

For designers and engineers looking for a voltage regulator that provides precision, power efficiency, and robust protection features, the ADP1715ARMZ-3.0-R7 from Analog Devices Inc. is an outstanding choice. Its ease of use, combined with the high-quality standards of Analog Devices, ensures that this component will be a reliable part of any power management solution.

Key Features:

  • Fixed output voltage: 3.0V
  • Low dropout voltage: 240mV @ 1A
  • Maximum output current: 1A
  • Package: 8-lead MSOP with exposed pad
  • Overcurrent and thermal protection
  • Low quiescent current
  • Reverse-battery protection

Whether you're developing portable consumer electronics, industrial equipment, or automotive systems, the ADP1715ARMZ-3.0-R7 offers the performance and reliability needed to power your designs efficiently and safely.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess