EN
  • EN
  • DE

ADP1741ACPZ

Part No ADP1741ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 2A 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 0.75V
Maximum Output Voltage 3.3V
Dropout Voltage-Max 0.28V @ 2A
Output Current 2A
Operating Supply Current 800μA to 1.8mA
PSRR 65dB to 51dB (1kHz to 100kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.75 V to 3 V
Voltage - Dropout (Typical) 0.16V @ 2A
Mounting SMD (SMT)
Case / Package 16-LFCSP-WQ (4x4)
Win Source Part Number 088322-ADP1741ACPZ
Family Name ADP1741
Introduction Date November 13, 2007
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1741ACPZ CAD Model

Description

The ADP1741ACPZ is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is engineered to meet the demanding requirements of modern electronic systems, providing a stable and reliable power supply with a wide input voltage range and excellent accuracy.

Key Features:

  • Input Voltage Range: The ADP1741ACPZ operates from an input voltage range of 1.6 V to 3.6 V, making it versatile for various applications, including battery-powered devices and post-regulation for switching power supplies.
  • Output Voltage: This regulator offers an adjustable output voltage from 0.6 V to the input voltage minus the dropout voltage, allowing for flexibility in different circuit designs.
  • High Accuracy: With a precision reference voltage, the ADP1741ACPZ maintains a high accuracy of ±1% for the output voltage, ensuring reliable operation for sensitive electronic components.
  • Low Dropout: The low dropout voltage of this regulator minimizes power loss and improves efficiency, which is critical for maximizing battery life in portable applications.
  • Current Capacity: It can deliver up to 1 A of continuous output current, catering to a wide range of power needs.
  • Thermal Protection: The device includes thermal overload protection, safeguarding it and the system it powers from damage due to excessive heat.
  • Stable with Low ESR Capacitors: The ADP1741ACPZ is stable with ceramic output capacitors, which have low equivalent series resistance (ESR), providing a stable operation with a wide range of capacitors.
  • Package: Housed in a compact 8-lead LFCSP (3mm x 3mm) package, the ADP1741ACPZ is suitable for space-constrained applications.

Applications:

The ADP1741ACPZ is ideal for a variety of applications, including but not limited to, portable and battery-powered devices, wireless infrastructure, medical equipment, and industrial and instrumentation systems. Its ability to provide clean and stable power makes it an excellent choice for sensitive RF and analog circuits that require precise voltage regulation.

Analog Devices Inc. ensures that the ADP1741ACPZ meets the highest quality and performance standards, providing engineers with a reliable and efficient power management solution for their designs.

You May Also Be Interested in

Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9042 $52.2756
42+ $2.3829 $100.0818
65+ $2.3085 $150.0525
90+ $2.2340 $201.0600
116+ $2.1595 $250.5020
155+ $1.9361 $300.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,909 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess