EN
  • EN
  • DE

ADP1761ACPZ-R7

Part No ADP1761ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 1A 16-LFCSP (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP (3x3)
Family Name ADP1761
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP1761ACPZ-R7TR, ADP1761ACPZ-R7CT, ADP1761ACPZ-R7DKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910634-ADP1761ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP1761ACPZ-R7 CAD Model

Description

ADP1761ACPZ-R7: High-Performance Voltage Regulator from Analog Devices Inc.

The ADP1761ACPZ-R7 is a cutting-edge, low dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is engineered to deliver high accuracy, low noise, and robust power management, making it an ideal choice for sensitive RF or analog circuitry that requires a stable and clean supply voltage.

Key Features and Benefits

  • Precision Output: The ADP1761ACPZ-R7 offers an output voltage accuracy of ±1%, ensuring reliable performance for critical applications.
  • Low Dropout: With a low dropout voltage, this regulator maintains its output regulation with minimal input-to-output voltage difference, making it efficient for battery-powered devices.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8 V to 5.0 V via external resistors, providing flexibility across different applications.
  • High PSRR: The device boasts an excellent power supply rejection ratio (PSRR), reducing the impact of supply voltage variations on the output voltage.
  • Low Noise: The ADP1761ACPZ-R7 is designed to minimize noise, a critical feature for RF and precision analog circuits.
  • Thermal Protection: It includes thermal overload protection, which safeguards the device and the application in the event of overheating.
  • Overcurrent Protection: The built-in current limit feature prevents damage from excessive load conditions.

Applications

The versatility of the ADP1761ACPZ-R7 makes it suitable for a wide array of applications, including:

  • Portable and battery-powered equipment
  • Wireless infrastructure
  • Data communication systems
  • Medical and healthcare devices
  • Automotive infotainment and telematics

Package and Availability

The ADP1761ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers excellent thermal performance. This product is available in tape and reel packaging, denoted by the "-R7" suffix, facilitating efficient handling and manufacturing processes.

With its robust feature set, the ADP1761ACPZ-R7 from Analog Devices Inc. represents a reliable and versatile solution for demanding power regulation requirements, ensuring optimal performance in a wide range of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess