EN
  • EN
  • DE

ADP1763ACPZ-1.5-R7

Part No ADP1763ACPZ-1.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 3A 16LFCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 3A 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 1.98V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.145V @ 3A
Current - Output 3A
Current - Quiescent (Iq) 8 mA
Current - Supply (Max) 16 mA
PSRR 62dB ~ 33dB (10kHz ~ 1MHz)
Control Features Enable, Power Good, Soft Start
Protection Features Current Limit, Thermal Overload
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number ADP1763
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP1763ACPZ-1.5-R7CT,2156-ADP1763ACPZ-1.5-R7-505,ADP1763ACPZ-1.5-R7TR,ADP1763ACPZ-1.5-R7DKR,-2735-ADP1763ACPZ-1.5-R7DKR,ADP1763ACPZ-1.5-R7TR-ND,-2735-ADP1763ACPZ-1.5-R7CT
Standard Package 1,500
Win Source Part Number 1043646-ADP1763ACPZ-1.5-R7
Ultra Librarian 3D Model Ultra Librarian ADP1763ACPZ-1.5-R7 CAD Model

Description

ADP1763ACPZ-1.5-R7: High-Performance Low-Dropout Linear Regulator

The ADP1763ACPZ-1.5-R7 is a state-of-the-art low-dropout (LDO) linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This LDO regulator is specifically engineered to meet the needs of high-performance power regulation in a wide array of electronic applications. Its compact package and high precision make it an excellent choice for space-constrained and power-sensitive designs.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.5V, which is ideal for powering sensitive analog and digital circuits that require a stable and precise voltage supply.
  • High Accuracy: With a high level of accuracy, the ADP1763ACPZ-1.5-R7 maintains tight regulation, ensuring the output voltage stays within the desired range even under varying load conditions.
  • Low Dropout Voltage: The LDO's low dropout voltage allows it to continue regulating the output voltage even when the input-to-output differential is minimal, making it suitable for applications with a narrow input voltage range.
  • Current and Thermal Protection: The device includes built-in current limiting and thermal overload protection, safeguarding the regulator and downstream components from potential damage due to overcurrent or excessive temperature conditions.
  • Noise Performance: Designed for noise-sensitive applications, the ADP1763ACPZ-1.5-R7 offers low output noise, contributing to the overall system stability and performance.
  • Package: It comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for automated assembly processes and helps in saving board space.

Applications

  • Portable and battery-powered devices
  • Wireless infrastructure
  • Data communication systems
  • Medical and healthcare equipment
  • Industrial and instrumentation platforms

The ADP1763ACPZ-1.5-R7 from Analog Devices Inc. is an ideal choice for designers looking for a reliable, high-performance LDO regulator that delivers a combination of precision, efficiency, and versatility. Whether it's for consumer electronics or industrial applications, this regulator ensures that your device operates smoothly with a consistent power supply.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6449 $60.5143
17+ $7.0932 $120.5844
26+ $6.8716 $178.6616
35+ $6.6500 $232.7500
45+ $6.4283 $289.2735
61+ $5.7632 $351.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess