EN
  • EN
  • DE

ADP1765ACPZ-R7

Part No ADP1765ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 5A 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 5A 16-LFCSP (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP (3x3)
Family Name ADP1765
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP1765ACPZ-R7CT, ADP1765ACPZ-R7TR, ADP1765ACPZ-R7DKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910635-ADP1765ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP1765ACPZ-R7 CAD Model

Description

Product Overview: ADP1765ACPZ-R7

The ADP1765ACPZ-R7 is a high-performance, low-dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This regulator offers a unique combination of features that make it suitable for a wide range of applications, including RF supply, analog circuits, and portable devices.

Key Features

  • Adjustable Output Voltage: The output voltage of the ADP1765ACPZ-R7 can be adjusted from 0.6 V to 5.5 V, allowing for flexibility in various design requirements.
  • High Output Current: With the capability to deliver up to 1.25 A of continuous output current, this regulator can power a variety of high-demand circuits.
  • Low Dropout Voltage: The low dropout voltage enables efficient operation even when the input-to-output differential is small, making it ideal for battery-powered applications.
  • Excellent Load and Line Regulation: The device provides stable output under varying load conditions and input voltages, ensuring reliable performance for sensitive electronics.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to overheating.
  • Current Limiting: Integrated current limiting prevents damage to the regulator during fault conditions such as short circuits.
  • Low Quiescent Current: The ADP1765ACPZ-R7 has a low quiescent current, which is crucial for maintaining battery life in portable devices.
  • Small Package Size: The compact LFCSP (Lead Frame Chip Scale Package) ensures a minimal footprint on the PCB, freeing up space for other components.

Applications

The ADP1765ACPZ-R7 is versatile enough to be used in a multitude of applications, including:

  • Point-of-load conversions
  • Post-regulation for switching supplies
  • Portable and battery-powered equipment
  • Data communication equipment
  • FPGAs, DSPs, and microprocessors

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADP1765ACPZ-R7 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring both reliability and performance. With its advanced features and robust design, the ADP1765ACPZ-R7 is an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.4032 $92.8064
3+ $38.0745 $114.2235
5+ $36.8846 $184.4230
6+ $35.6948 $214.1688
8+ $34.5050 $276.0400
10+ $30.9355 $309.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess