EN
  • EN
  • DE

ADP1828YRQZ-R7

Part No ADP1828YRQZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3 V ~ 20 V
Frequency - Switching 300kHz, 600kHz
Duty Cycle (Maximum) 93%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-QSOP
Win Source Part Number 768005-ADP1828YRQZ-R7
Popularity Medium
Supply and Demand Status Balance
Family Name ADP1828
Introduction Date September 26, 2007
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP1828YRQZ-R7 CAD Model

Description

Analog Devices Inc. ADP1828YRQZ-R7 Step-Down DC-DC Controller

The Analog Devices Inc. ADP1828YRQZ-R7 is a versatile and high-performance step-down DC-DC controller that is designed to provide a reliable power management solution for a wide range of applications. This advanced controller is part of Analog Devices' portfolio of power management integrated circuits, which are known for their efficiency, precision, and robustness.

With its adjustable output voltage and current capabilities, the ADP1828YRQZ-R7 is well-suited for creating a stable and efficient power supply for processors, memory, and other digital ICs in computing, networking, and communications systems. Its high level of integration and advanced features ensure a compact design, simplifying the development of complex power systems.

The device operates over a wide input voltage range, making it flexible enough to handle various power sources, including batteries and AC-DC wall adapters. It supports a range of output voltages, which can be precisely set to meet the needs of the specific application. The ADP1828YRQZ-R7 also features a high switching frequency, which allows for the use of smaller, less expensive inductors and capacitors, reducing the overall solution size and cost.

Key features of the ADP1828YRQZ-R7 include:

  • Adjustable output voltage for a tailored power solution
  • Wide input voltage range to accommodate different power sources
  • High switching frequency enabling compact circuit design
  • Overcurrent protection and thermal shutdown for enhanced safety
  • Soft start function to prevent inrush current during startup
  • High efficiency to reduce power loss and improve system reliability

This controller is packaged in a compact 16-lead QSOP package, which is ideal for space-constrained applications. The ADP1828YRQZ-R7 also features a robust thermal performance, ensuring reliable operation even under high power and temperature conditions.

Whether you are developing power supplies for servers, telecommunications equipment, or portable devices, the ADP1828YRQZ-R7 from Analog Devices Inc. offers a high-quality, efficient solution that can help you meet your power management challenges.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4974 $52.4090
85+ $1.2286 $104.4310
130+ $1.1902 $154.7260
175+ $1.1518 $201.5650
225+ $1.1135 $250.5375
305+ $0.9983 $304.4815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess