EN
  • EN
  • DE

ADP1871ACPZ-0.6-R7

Part No ADP1871ACPZ-0.6-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 2.95 V ~ 20 V
Frequency - Switching 600kHz
Duty Cycle (Maximum) 65%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Win Source Part Number 768007-ADP1871ACPZ-0.6-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP1871
Introduction Date March 11, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP1871ACPZ-0.6-R7 CAD Model

Description

ADP1871ACPZ-0.6-R7 Buck Controller from Analog Devices Inc.

The ADP1871ACPZ-0.6-R7 is a high-performance, constant frequency, current mode, synchronous buck controller designed by Analog Devices Inc. This advanced power management integrated circuit (IC) is tailored to deliver efficient, stable, and reliable power conversion in a wide range of applications, including computing, telecommunications, networking, and industrial systems.

Key Features

  • Wide Input Voltage Range: The device is capable of operating from a wide input voltage range, making it versatile for various system voltages.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to meet the demands of different applications and allowing for precise voltage regulation.
  • High Efficiency: With its synchronous operation and integrated MOSFET drivers, the ADP1871ACPZ-0.6-R7 offers high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Programmable Switching Frequency: Users can program the switching frequency, which allows optimization of the tradeoff between efficiency and component size.
  • Current Mode Control: Current mode control provides excellent transient response, simplifying loop compensation while ensuring system stability.
  • Overcurrent Protection: Built-in overcurrent protection guards the device and the system against excessive currents that could cause damage.
  • Thermal Overload Protection: The thermal overload protection feature ensures the device operates within safe temperature limits, enhancing the product's longevity.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADP1871ACPZ-0.6-R7 saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the ADP1871ACPZ-0.6-R7 makes it an ideal choice for various power conversion applications. It is particularly well-suited for point-of-load (POL) regulation, distributed power systems, and other applications requiring efficient power management. Its robust protection features and programmable parameters make it a reliable solution for designers looking to optimize their power supply designs.

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. Their products are known for their high performance, quality, and reliability, making them a preferred choice for engineers and designers across a multitude of industries.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess