The R1500H070B-T1-F is a voltage regulator manufactured by Ricoh. It's designed to provide a stable and regulated output voltage, even with variations in input voltage or load current. This regulator is commonly used in various electronic devices to ensure consistent power supply for sensitive components.
Applications
- Power management in portable devices
- Microcontroller power supplies
- Sensor power supplies
- Battery-powered devices
- Noise-sensitive analog circuits
- Wireless communication modules
Features
- Low dropout voltage
- High output voltage accuracy
- Overcurrent protection
- Thermal shutdown protection
- Small package size
- Low quiescent current
Benefits
- Extends battery life in portable devices
- Ensures stable operation of sensitive circuits
- Protects the regulator and downstream components from damage
- Reduces board space requirements
- Minimizes power consumption
Additional Details
The R1500H070B-T1-F typically provides a fixed output voltage of 0.7V. Its low dropout voltage allows it to operate with a small difference between the input and output voltage, making it suitable for battery-powered applications. The overcurrent and thermal shutdown protections prevent damage to the regulator under fault conditions. The small package size allows for easy integration into compact electronic devices. The low quiescent current minimizes power consumption when the regulator is not actively supplying current. The device is often used in applications where a stable and efficient power supply is critical, such as in low-power microcontrollers and sensors.