EN
  • EN
  • DE

ADP1872ARMZ-0.3-R7

Part No ADP1872ARMZ-0.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.75 V to 20 V
Frequency - Switching 300kHz
Duty Cycle (Max) 84%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP
Win Source Part Number 009126-ADP1872ARMZ-0.3-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1872ARMZ-0.3-R7 CAD Model

Description

ADP1872ARMZ-0.3-R7: A Versatile PWM Controller from Analog Devices Inc.

The ADP1872ARMZ-0.3-R7 is a state-of-the-art synchronous step-down DC-to-DC controller designed by Analog Devices Inc., a leader in high-performance semiconductors. This controller is specifically tailored for applications requiring high efficiency and precise voltage regulation, making it an ideal choice for a broad range of power management tasks.

With an input voltage range of 4.5V to 20V, the ADP1872ARMZ-0.3-R7 is versatile enough to handle various power sources, ensuring compatibility with a wide array of devices and systems. The controller operates at a fixed frequency that can be programmed between 300 kHz and 1.2 MHz, allowing designers to optimize the performance of their power supply with respect to efficiency, component size, and output ripple.

One of the key features of the ADP1872ARMZ-0.3-R7 is its adaptive dead-time control, which significantly improves efficiency by reducing body diode conduction losses in synchronous rectification. Furthermore, the controller offers a precise reference voltage with a tight tolerance of ±0.6% over the entire operating temperature range of -40°C to +125°C. This ensures stable and reliable operation even under extreme conditions.

The controller's current-mode architecture provides excellent transient response and cycle-by-cycle current limiting, which enhances the protection of the system against overcurrent conditions. Additionally, the ADP1872ARMZ-0.3-R7 features programmable soft start, under-voltage lockout, and power good flag, which contribute to a smooth and safe power-up sequence.

The device is housed in a compact 10-lead MSOP (Mini Small Outline Package) with an exposed pad for improved thermal performance. This space-saving package makes the ADP1872ARMZ-0.3-R7 suitable for high-density power applications where board space is at a premium.

Whether you are designing power supplies for networking equipment, servers, telecom, or industrial systems, the ADP1872ARMZ-0.3-R7 from Analog Devices Inc. offers the performance, flexibility, and reliability required to meet the most demanding power management challenges.

For more information and to view detailed specifications, visit the Analog Devices Inc. website or consult the ADP1872ARMZ-0.3-R7 datasheet.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3516 $61.7580
12+ $10.1351 $121.6212
18+ $9.8187 $176.7366
25+ $9.5022 $237.5550
32+ $9.1846 $293.9072
43+ $8.2352 $354.1136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess