EN
  • EN
  • DE

ADP195ACBZ-R7

Part No ADP195ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch Hi Side 1-OUT 1.1A 0.1Ohm 4-Pin WLCSP T/R / IC HIGH-SIDE LOAD SWITCH 4WLSCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.1 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.1A
Rds On (Typ) 50 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Reverse Current
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 4-WLCSP (0.95x1.03)
Win Source Part Number 009129-ADP195ACBZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADP195
Introduction Date March 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADP195ACBZ-R7 CAD Model

Description

Introducing the ADP195ACBZ-R7 Power Switch from Analog Devices Inc.

The ADP195ACBZ-R7 is a state-of-the-art, high-side load switch designed by Analog Devices Inc., a leader in the semiconductor industry. This advanced power management component is engineered to provide efficient power distribution and protection for your electronic systems. It is an ideal solution for applications that require minimal power consumption and space-saving features.

Key Features and Benefits

  • Low On-Resistance: The ADP195ACBZ-R7 boasts a low on-resistance (RON) of typically 92 mΩ at 3.3 V, which ensures minimal voltage drop and power loss across the switch, enhancing overall system efficiency.
  • Input Voltage Range: This load switch operates over a broad input voltage range of 1.1 V to 3.6 V, making it versatile for various low-voltage applications, including battery-powered devices.
  • Low Quiescent Current: With a quiescent current of less than 1 µA when the switch is off, the ADP195ACBZ-R7 is highly suitable for power-sensitive designs, helping to extend battery life in portable applications.
  • Compact Package: Housed in a compact 6-lead SC70 package, the ADP195ACBZ-R7 minimizes the footprint on printed circuit boards, providing more room for other critical components.
  • Controlled Turn-On: The load switch features a controlled turn-on functionality, which prevents inrush current and ensures a smooth power-up sequence for sensitive loads.
  • Over-Current and Thermal Protection: Built-in over-current and thermal protection circuits safeguard the device and the load from excessive currents and overheating, contributing to the reliability and longevity of the end product.
  • Logic-Level Enable: It can be easily controlled through a CMOS-compatible enable input, allowing for simple integration into digital systems.

Applications

The ADP195ACBZ-R7 is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable and Battery-Powered Devices
  • Wearable Technology
  • Wireless Networks
  • Healthcare and Medical Instruments

With its robust feature set and compact form factor, the ADP195ACBZ-R7 from Analog Devices Inc. is a reliable choice for designers looking to enhance power efficiency and protection in their next-generation electronic products.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1818 $50.9088
39+ $2.6108 $101.8212
60+ $2.5292 $151.7520
82+ $2.4476 $200.7032
106+ $2.3660 $250.7960
142+ $2.1212 $301.2104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,656 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess