EN
  • EN
  • DE

ADP2106ACPZ-3.3-R7

Part No ADP2106ACPZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1.5A 16LFCSP  /  Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 16-WQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 1.5A
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (4x4)
Base Product Number ADP2106
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP2106ACPZ-3.3-R7CT,2156-ADP2106ACPZ-3.3-R7,ADP2106ACPZ-3.3-R7DKR,ANAANAADP2106ACPZ-3.3-R7,ADP2106ACPZ-3.3-R7TR,ADP2106ACPZ33R7
Standard Package 1,500
Win Source Part Number 1226147-ADP2106ACPZ-3.3-R7
Ultra Librarian 3D Model Ultra Librarian ADP2106ACPZ-3.3-R7 CAD Model

Description

ADP2106ACPZ-3.3-R7: High-Efficiency, 3.3V Output, DC-DC Converter

The ADP2106ACPZ-3.3-R7 is a state-of-the-art, high-efficiency, synchronous, step-down DC-DC converter brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact and versatile power solution is designed to meet the stringent power requirements of modern portable and fixed electronics that demand lower power consumption and extended battery life.

With a fixed output voltage of 3.3V, the ADP2106ACPZ-3.3-R7 is capable of delivering up to 600mA of continuous output current, making it an ideal choice for powering sensitive electronic components. The device operates over a wide input voltage range from 2.3V to 5.5V, which allows it to accommodate various power sources including single-cell lithium-ion batteries, multiple alkaline/NiMH cells, and regulated 5V power supplies.

The ADP2106ACPZ-3.3-R7 features an internal synchronous rectifier that enhances efficiency by minimizing the voltage drop across the internal power switches. This design choice helps in achieving efficiencies as high as 95%, which is critical for battery-operated devices. Additionally, the device offers a low quiescent current, further conserving power in light-load conditions.

The converter incorporates a range of protection features to ensure the longevity and reliability of your application. These include over-current protection (OCP), under-voltage lockout (UVLO), and thermal shutdown. A soft start function is also integrated to minimize inrush current during startup, thus preventing potential damage to downstream components.

For design flexibility, the ADP2106ACPZ-3.3-R7 is available in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The device also supports a variety of external components allowing designers to optimize performance for specific applications.

Whether you are developing portable devices, wireless peripherals, or any other power-sensitive application, the ADP2106ACPZ-3.3-R7 by Analog Devices Inc. provides a reliable and efficient power management solution that ensures optimal performance while extending battery life.

For detailed technical specifications, application notes, and support documentation, visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess