EN
  • EN
  • DE

ADP2106ACPZ-R7

Part No ADP2106ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 16-WQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-WQFN Exposed Pad, CSP
Case / Package 16-LFCSP-WQ (4x4)
Family Name ADP2106
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP2106ACPZR7, ADP2106ACPZ-R7CT, ADP2106ACPZ-R7DKR, ADP2106ACPZ-R7TR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860259-ADP2106ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP2106ACPZ-R7 CAD Model

Description

ADP2106ACPZ-R7: High-Efficiency, Synchronous Step-Down DC-DC Converter

The ADP2106ACPZ-R7 is a state-of-the-art synchronous step-down DC-DC converter designed and manufactured by Analog Devices Inc. This compact, integrated power solution offers high efficiency and reliability for a wide range of applications. With its advanced features and robust performance, the ADP2106ACPZ-R7 is an ideal choice for powering processors, FPGAs, and other digital ICs that require a stable and efficient power supply.

Key Features

  • Input Voltage Range: The device operates from an input voltage range of 2.3 V to 5.5 V, making it versatile for use in various systems powered from single-cell lithium-ion batteries, multi-cell alkaline batteries, or regulated 5 V and 3.3 V power rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6 V to VIN, allowing for a high degree of flexibility to meet the specific requirements of the powered device.
  • High Efficiency: With up to 95% efficiency, the ADP2106ACPZ-R7 ensures minimal power loss and heat generation, extending battery life in portable applications.
  • Current Mode Operation: The current mode architecture provides excellent transient response and cycle-by-cycle current limiting for additional protection.
  • Integrated Synchronous Switches: The inclusion of internal power switches eliminates the need for external Schottky diodes, reducing the overall component count and board space.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) in sensitive applications.
  • Thermal Overload Protection: Built-in thermal overload protection ensures the converter shuts down to prevent damage under extreme operating conditions.
  • Small Footprint: The ADP2106ACPZ-R7 is offered in a compact 3mm x 3mm 10-lead LFCSP package, suitable for space-constrained applications.

Applications

The versatile nature of the ADP2106ACPZ-R7 makes it suitable for a wide array of applications, including:

  • Portable and battery-powered equipment
  • Point-of-load conversions in networking and telecommunication infrastructure
  • Industrial and medical equipment
  • Consumer electronics such as digital cameras and personal media players

With its combination of efficiency, adjustability, and compact size, the ADP2106ACPZ-R7 from Analog Devices Inc. is a powerful solution for modern electronic power management challenges.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7606 $61.6210
80+ $1.4447 $115.5760
125+ $1.3996 $174.9500
175+ $1.3544 $237.0200
225+ $1.3092 $294.5700
300+ $1.1737 $352.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess