EN
  • EN
  • DE

ADP2300-EVALZ

Part No ADP2300-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVALUATION FOR ADP2300 / ADP2300 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.55VDC/0.8VDC to 17VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 1.2A
Voltage - Input 3 V ~ 20 V
Regulator Topology Buck
Frequency - Switching 700kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ADP2300
Win Source Part Number 772806-ADP2300-EVALZ
Popularity Medium
Supply and Demand Status Balance
Family Name ADP2300
Introduction Date February 11, 2010
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADP2300-EVALZ CAD Model

Description

ADP2300-EVALZ Evaluation Board Overview

The ADP2300-EVALZ from Analog Devices Inc. is a comprehensive evaluation platform designed to demonstrate the capabilities and features of the ADP2300, a robust, high-performance, adjustable step-down (buck) dc-to-dc regulator. This evaluation board facilitates the testing and development of a wide range of power solutions, making it an indispensable tool for engineers and designers working on power management applications.

Key Features of the ADP2300-EVALZ

  • Adjustable Output Voltage: The board is designed to provide a user-adjustable output voltage, which can be set from 0.8 V to Vin, enabling flexibility across various applications.
  • High Efficiency: The ADP2300 regulator offers high efficiency, which translates to less heat generation and makes it suitable for high-density power applications.
  • Integrated Switches: The device includes integrated power switches capable of delivering output currents up to 1.2 A, reducing the need for external components and simplifying design.
  • Thermal Overload Protection: The evaluation board includes features such as thermal overload protection, safeguarding the regulator from damage due to overheating.
  • Short-Circuit Protection: The ADP2300-EVALZ also provides short-circuit protection, enhancing the reliability and longevity of the power solution.
  • Easy-to-Use Layout: The board's layout is optimized for easy probing and testing, which facilitates quick evaluation and debugging during the development process.
  • Comprehensive Documentation: Analog Devices Inc. provides detailed documentation, including a user guide, schematic, bill of materials, and PCB layout files, ensuring a smooth evaluation experience.

Applications

The ADP2300-EVALZ is ideal for a variety of applications, including:

  • Communications Infrastructure
  • Industrial and Instrumentation
  • Healthcare and Medical Devices
  • Consumer Electronics
  • Automotive Systems

With its versatile feature set and comprehensive support materials, the ADP2300-EVALZ evaluation board is an excellent choice for engineers looking to assess the ADP2300 regulator for their power management needs. Whether you are designing a new system or upgrading an existing one, this evaluation board provides a reliable platform for exploring the full potential of the ADP2300 in a real-world context.

You May Also Be Interested in

STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess