EN
  • EN
  • DE

ADP2311ACPZ-2-R7

Part No ADP2311ACPZ-2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A DL 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 1A 24-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad, CSP
Case / Package 24-LFCSP (4x4)
Family Name ADP2311
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP2311ACPZ-2-R7DKR, ADP2311ACPZ-2-R7CT, ADP2311ACPZ-2-R7TR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910668-ADP2311ACPZ-2-R7
Ultra Librarian 3D Model Ultra Librarian ADP2311ACPZ-2-R7 CAD Model

Description

ADP2311ACPZ-2-R7: High-Performance Buck Converter by Analog Devices Inc.

The ADP2311ACPZ-2-R7 is a state-of-the-art buck converter designed and manufactured by Analog Devices Inc., renowned for its precision and innovation in semiconductor technology. This highly efficient DC-to-DC converter is specifically engineered to meet the evolving needs of modern electronic applications, offering a compact, reliable, and high-performance solution for voltage conversion.

Key Features:

  • Wide Input Voltage Range: With an input voltage range of 3.0V to 20V, the ADP2311ACPZ-2-R7 can accommodate a variety of power sources, making it versatile for different applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 90% of the input voltage, allowing for precise voltage regulation tailored to the needs of the load.
  • High Efficiency: The device offers high efficiency over a wide load range, which is essential for portable and battery-powered applications to extend battery life.
  • Integrated Synchronous Rectifier: The inclusion of an integrated synchronous rectifier enhances efficiency by reducing the power loss typically associated with diode rectifiers.
  • Current Mode Operation: Current mode control provides excellent transient response and cycle-by-cycle current limiting for improved system reliability.
  • Thermal Protection: Over-temperature protection ensures that the device operates within safe temperature limits, preventing damage from overheating.

Applications:

The ADP2311ACPZ-2-R7 is ideal for a broad range of applications, including but not limited to:

  • Communications Infrastructure
  • Networking and Servers
  • Industrial and Instrumentation
  • Healthcare and Medical Devices
  • Portable and Battery-Powered Equipment

Package and Quality:

This converter is available in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and conducive to efficient thermal management. Analog Devices Inc. ensures that each ADP2311ACPZ-2-R7 device meets rigorous quality standards, delivering performance and reliability that customers can trust.

Conclusion:

With its robust feature set and flexible design, the ADP2311ACPZ-2-R7 from Analog Devices Inc. is an excellent choice for designers who require a high-efficiency, adjustable buck converter. Its wide input voltage range, high efficiency, and comprehensive protection features make it a versatile component suitable for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1501 $61.8012
28+ $4.2257 $118.3196
43+ $4.0937 $176.0291
59+ $3.9617 $233.7403
76+ $3.8295 $291.0420
101+ $3.4334 $346.7734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,048 pieces
In Stock: 6,024 pieces Factory Stock: 6,024 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess