EN
  • EN
  • DE

ADP2360ACPZ-R7

Part No ADP2360ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 50MA SYNC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 60V
Output Current 50mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-LFCSP (3x3)
Win Source Part Number 1015082-ADP2360ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP2360ACPZ-R7 CAD Model

Description

ADP2360ACPZ-R7: A High-Performance, Step-Down DC-DC Regulator

The ADP2360ACPZ-R7 is a state-of-the-art step-down, DC-DC regulator from the reputable manufacturer Analog Devices Inc. Designed for efficiency and reliability, this component is an ideal choice for modern electronic applications that require stable voltage regulation and a compact power management solution.

Key Features

  • Wide Input Voltage Range: The ADP2360 operates with an input voltage range from 3.15 V to 20 V, accommodating a variety of power sources and ensuring versatility across different applications.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage from 0.6 V to 90% of the input voltage, providing flexibility for designers to match the voltage requirements of their specific circuit.
  • High Efficiency: With a peak efficiency of up to 95%, the ADP2360 minimizes power loss and heat generation, making it suitable for energy-sensitive applications.
  • Current Mode Operation: The current mode architecture provides excellent transient response and cycle-by-cycle current limit, enhancing the performance and reliability of the system.
  • Integrated Synchronization: The device features an integrated synchronization switch that allows for synchronization to an external clock, reducing noise and interference in noise-sensitive applications.
  • Thermal Protection: The ADP2360 is equipped with thermal overload protection that shuts down the regulator to prevent damage under overheating conditions.
  • Package: It comes in a compact 16-lead LFCSP (3mm x 3mm) package, which is highly suitable for space-constrained applications.

Applications

The ADP2360ACPZ-R7 is designed to be a versatile component that can be used in a wide range of applications, including:

  • Communications Infrastructure
  • Networking and Servers
  • Industrial and Instrumentation
  • Healthcare and Medical Devices
  • Consumer Electronics

With its robust feature set and high performance, the ADP2360ACPZ-R7 by Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable power solution into their electronic designs. Its ability to deliver stable and efficient power regulation ensures that it remains a preferred choice for a multitude of applications that demand high-quality power management.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5158 $55.1580
23+ $4.5258 $104.0934
35+ $4.3844 $153.4540
48+ $4.2429 $203.6592
61+ $4.1015 $250.1915
82+ $3.6772 $301.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess